Vishay Intertechnology, Inc. FETs - Single - IRFD010 IRFD010

Description
Manufacturer: Vishay Siliconix Win Source Part Number: 1187553-IRFD010 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: 4-DIP, Hexdip, HVMDIP Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: 4-DIP Power Dissipation (Maximum): 1W Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 50V Id - Continuous Drain Current: 1.7A Rds On (Maximum) at Id, Vgs: 200mOhm at 860mA, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 13nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 250pF at 25V
Request a Quote Datasheet
Description
Manufacturer: Vishay Siliconix Win Source Part Number: 1187553-IRFD010 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: 4-DIP, Hexdip, HVMDIP Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: 4-DIP Power Dissipation (Maximum): 1W Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 50V Id - Continuous Drain Current: 1.7A Rds On (Maximum) at Id, Vgs: 200mOhm at 860mA, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 13nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 250pF at 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - IRFD010 - 1187553-IRFD010 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRFD010
1187553-IRFD010
FETs - Single - IRFD010 1187553-IRFD010
Manufacturer: Vishay Siliconix Win Source Part Number: 1187553-IRFD010 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: 4-DIP, Hexdip, HVMDIP Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: 4-DIP Power Dissipation (Maximum): 1W Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 50V Id - Continuous Drain Current: 1.7A Rds On (Maximum) at Id, Vgs: 200mOhm at 860mA, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 13nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 250pF at 25V

Manufacturer: Vishay Siliconix
Win Source Part Number: 1187553-IRFD010
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: 4-DIP, Hexdip, HVMDIP
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 4-DIP
Power Dissipation (Maximum): 1W
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 50V
Id - Continuous Drain Current: 1.7A
Rds On (Maximum) at Id, Vgs: 200mOhm at 860mA, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 13nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 250pF at 25V

Buy Now
Single FETs, MOSFETs - IRFD010-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFD010-ND
Single FETs, MOSFETs IRFD010-ND
N-Channel 50V 1.7A (Tc) 1W (Tc) Through Hole 4-HVMDIP

N-Channel 50V 1.7A (Tc) 1W (Tc) Through Hole 4-HVMDIP

Buy Now Datasheet
Singapore, Singapore
50V 1.7A MOSFET Transistor
278-IRFD010
50V 1.7A MOSFET Transistor 278-IRFD010
MOSFET N-CH 50V 1.7A 4DIP Product overview: IRFD010 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 1.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFD010 can be used for catalog matching and distributor lookup.

MOSFET N-CH 50V 1.7A 4DIP Product overview: IRFD010 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 1.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFD010 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFD010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFD010
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFD010
MOSFET N-CH 50V 1.7A 4DIP

MOSFET N-CH 50V 1.7A 4DIP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1187553-IRFD010 IRFD010-ND 278-IRFD010 IRFD010
Product Name FETs - Single - IRFD010 Single FETs, MOSFETs 50V 1.7A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
Unlock Full Specs
to access all available technical data