Vishay Precision Group Single FETs, MOSFETs IRFBG30PBF-BE3

Description
N-Channel 1000V 3.1A (Tc) 125W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 1000V 3.1A (Tc) 125W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-IRFBG30PBF-BE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-IRFBG30PBF-BE3-ND
Single FETs, MOSFETs 742-IRFBG30PBF-BE3-ND
N-Channel 1000V 3.1A (Tc) 125W (Tc) Through Hole TO-220AB

N-Channel 1000V 3.1A (Tc) 125W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFBG30PBF-BE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFBG30PBF-BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFBG30PBF-BE3
MOSFET N-CH 1000V 3.1A TO220AB

MOSFET N-CH 1000V 3.1A TO220AB

Supplier's Site
Mosfet, N-Ch, 1Kv, 3.1A, To-220Ab; Channel Type Vishay - 78AH6356 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 1Kv, 3.1A, To-220Ab; Channel Type Vishay
78AH6356
Mosfet, N-Ch, 1Kv, 3.1A, To-220Ab; Channel Type Vishay 78AH6356
MOSFET, N-CH, 1KV, 3.1A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:1kV; Continuous Drain Current Id:3.1A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 1KV, 3.1A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:1kV; Continuous Drain Current Id:3.1A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-IRFBG30PBF-BE3-ND IRFBG30PBF-BE3 78AH6356
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 1Kv, 3.1A, To-220Ab; Channel Type Vishay
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 20 GHz, 600 um Discrete GaAs pHEMT Die - QPD2060D - Qorvo
Specs
Transistor Type PHEMT
Transistor Technology / Material DC - 20 GHz, 600 um Discrete GaAs pHEMT Die
Transistor Grade / Operating Range Military
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SC2682-AZ - 855146-2SC2682-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details