Trans MOSFET N-CH 900V 3.6A 3-Pin(2+Tab) D2PAK T/R Product overview: IRFBF30STRLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 3.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFBF30STRLPBF can be used for catalog matching and distributor lookup.
N-Channel 900V 3.6A (Tc) 125W (Tc) Surface Mount TO-263 (D²Pak)
N-Channel 900V 3.6A (Tc) 125W (Tc) Surface Mount TO-263 (D²Pak)
N-Channel 900V 3.6A (Tc) 125W (Tc) Surface Mount TO-263 (D²Pak)
Manufacturer: Vishay
Win Source Part Number: 121165-IRFBF30STRLPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 125W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-263 (D2Pak)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 900V
Continuous Drain Current at 25°C: 3.6A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 78nC @ 10V
Max Input Capacitance: 1200pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.7 Ohm @ 2.2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
MOSFET N-CH 900V 3.6A TO263
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-IRFBF30STRLPBF | IRFBF30STRLPBFTR-ND | 121165-IRFBF30STRLPBF | IRFBF30STRLPBF |
| Product Name | 900V 3.6A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFBF30STRLPBF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |
| PD | 125000 milliwatts | 125000 milliwatts | ||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |