Vishay Intertechnology, Inc. Single FETs, MOSFETs IRFBF30S

Description
N-Channel 900V 3.6A (Tc) 125W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
N-Channel 900V 3.6A (Tc) 125W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFBF30S-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFBF30S-ND
Single FETs, MOSFETs IRFBF30S-ND
N-Channel 900V 3.6A (Tc) 125W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 900V 3.6A (Tc) 125W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Singapore, Singapore
900V 3.6A MOSFET Transistor
278-IRFBF30S
900V 3.6A MOSFET Transistor 278-IRFBF30S
MOSFET N-CH 900V 3.6A D2PAK Product overview: IRFBF30S from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 3.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFBF30S can be used for catalog matching and distributor lookup.

MOSFET N-CH 900V 3.6A D2PAK Product overview: IRFBF30S from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 3.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFBF30S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFBF30S - 921464-IRFBF30S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFBF30S
921464-IRFBF30S
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFBF30S 921464-IRFBF30S
Manufacturer: Vishay Win Source Part Number: 921464-IRFBF30S Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 900 V 3.6A (Tc) 125W (Tc) Surface Mount D²PAK (TO-263) Package: Tube Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Part Status: Obsolete Family Name: IRFBF30 Categories: Discrete Semiconductor Products Case / Package: D2PAK (TO-263) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Vishay
Win Source Part Number: 921464-IRFBF30S
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 900 V 3.6A (Tc) 125W (Tc) Surface Mount D²PAK (TO-263)
Package: Tube
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IRFBF30
Categories: Discrete Semiconductor Products
Case / Package: D2PAK (TO-263)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFBF30S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFBF30S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFBF30S
MOSFET N-CH 900V 3.6A D2PAK

MOSFET N-CH 900V 3.6A D2PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRFBF30S-ND 278-IRFBF30S 921464-IRFBF30S IRFBF30S
Product Name Single FETs, MOSFETs 900V 3.6A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFBF30S Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFSL8409-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262-3 Short Leads, I2PAK
Transistor Grade / Operating Range Automotive
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details