Vishay Precision Group N-Channel 900V 3.6A MOSFET Transistor IRFBF30PBF

Description
900V N-Channel MOSFET, 3.6A, 3.7R, TO-220AB Product overview: IRFBF30PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 900V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 3.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFBF30PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
900V N-Channel MOSFET, 3.6A, 3.7R, TO-220AB Product overview: IRFBF30PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 900V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 3.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFBF30PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 900V 3.6A MOSFET Transistor
278-IRFBF30PBF
N-Channel 900V 3.6A MOSFET Transistor 278-IRFBF30PBF
900V N-Channel MOSFET, 3.6A, 3.7R, TO-220AB Product overview: IRFBF30PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 900V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 3.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFBF30PBF can be used for catalog matching and distributor lookup.

900V N-Channel MOSFET, 3.6A, 3.7R, TO-220AB Product overview: IRFBF30PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 900V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 3.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFBF30PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFBF30PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFBF30PBF-ND
Single FETs, MOSFETs IRFBF30PBF-ND
N-Channel 900V 3.6A (Tc) 125W (Tc) Through Hole TO-220AB

N-Channel 900V 3.6A (Tc) 125W (Tc) Through Hole TO-220AB

Buy Now Datasheet
MOSFETs - 5429557 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5429557
MOSFETs 5429557
MOSFET N-Channel 900V 3.6A TO220AB

MOSFET N-Channel 900V 3.6A TO220AB

Supplier's Site
MOSFETs - 5429557P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5429557P
MOSFETs 5429557P
MOSFET N-Channel 900V 3.6A TO220AB

MOSFET N-Channel 900V 3.6A TO220AB

Supplier's Site
MOSFETs - 1780844 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1780844
MOSFETs 1780844
MOSFET N-Channel 900V 3.6A TO220AB

MOSFET N-Channel 900V 3.6A TO220AB

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFBF30PBF - 205355-IRFBF30PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFBF30PBF
205355-IRFBF30PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFBF30PBF 205355-IRFBF30PBF
Manufacturer: Vishay Win Source Part Number: 205355-IRFBF30PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 125W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 900V Continuous Drain Current at 25°C: 3.6A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 78nC @ 10V Max Input Capacitance: 1200pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.7 Ohm @ 2.2A, 10V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 205355-IRFBF30PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 125W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 900V
Continuous Drain Current at 25°C: 3.6A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 78nC @ 10V
Max Input Capacitance: 1200pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.7 Ohm @ 2.2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Transistor - 16352785 - Radwell International
Willingboro, NJ, United States
Transistor
16352785
Transistor 16352785
N CHANNEL MOSFET, 900V, 3.6A TO-220, TRANSISTOR POLARITY:N CHANNEL, DRAIN SOURCE VOLTAGE VDS:900V, CONTINUOUS DRAIN CURRENT ID:3.6A, ON RESISTANCE RDS(ON):3.7OHM, TRANSISTOR MOUNTING:THROUGH HOLE, RDS(ON) TEST VOLTAGE VGS:10V, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

N CHANNEL MOSFET, 900V, 3.6A TO-220, TRANSISTOR POLARITY:N CHANNEL, DRAIN SOURCE VOLTAGE VDS:900V, CONTINUOUS DRAIN CURRENT ID:3.6A, ON RESISTANCE RDS(ON):3.7OHM, TRANSISTOR MOUNTING:THROUGH HOLE, RDS(ON) TEST VOLTAGE VGS:10V, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Mosfet, N-Ch, 900V, 3.6A, To-220 Rohs Compliant Vishay - 56AJ9862 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 900V, 3.6A, To-220 Rohs Compliant Vishay
56AJ9862
Mosfet, N-Ch, 900V, 3.6A, To-220 Rohs Compliant Vishay 56AJ9862
MOSFET, N-CH, 900V, 3.6A, TO-220 ROHS COMPLIANT: YES

MOSFET, N-CH, 900V, 3.6A, TO-220 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 900V HEXFET MOSFET

MOSFET N-CH 900V HEXFET MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - IRFBF30PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFBF30PBF
Single FETs, MOSFETs IRFBF30PBF
MOSFET N-CH 900V 3.6A TO220AB

MOSFET N-CH 900V 3.6A TO220AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFBF30PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFBF30PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFBF30PBF
MOSFET N-CH 900V 3.6A TO220AB

MOSFET N-CH 900V 3.6A TO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Radwell International Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRFBF30PBF IRFBF30PBF-ND 5429557 5429557P 205355-IRFBF30PBF 16352785 56AJ9862 IRFBF30PBF IRFBF30PBF IRFBF30PBF
Product Name N-Channel 900V 3.6A MOSFET Transistor Single FETs, MOSFETs MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFBF30PBF Transistor Mosfet, N-Ch, 900V, 3.6A, To-220 Rohs Compliant Vishay MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
PD 125000 milliwatts 125000 milliwatts 125000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; TO-220-3 TO-220; To-220ab TO-220; TO-220AB TO-220; SOT3; TO-220AB TO-3; TO-220 TO-220; TO-220-3 10V
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data