Vishay Intertechnology, Inc. Single FETs, MOSFETs IRFBF20STRLPBF

Description
N-Channel 900V 1.7A (Tc) 3.1W (Ta), 54W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
N-Channel 900V 1.7A (Tc) 3.1W (Ta), 54W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-IRFBF20STRLPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-IRFBF20STRLPBFTR-ND
Single FETs, MOSFETs 742-IRFBF20STRLPBFTR-ND
N-Channel 900V 1.7A (Tc) 3.1W (Ta), 54W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 900V 1.7A (Tc) 3.1W (Ta), 54W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - 742-IRFBF20STRLPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-IRFBF20STRLPBFCT-ND
Single FETs, MOSFETs 742-IRFBF20STRLPBFCT-ND
N-Channel 900V 1.7A (Tc) 3.1W (Ta), 54W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 900V 1.7A (Tc) 3.1W (Ta), 54W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - 742-IRFBF20STRLPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-IRFBF20STRLPBFDKR-ND
Single FETs, MOSFETs 742-IRFBF20STRLPBFDKR-ND
N-Channel 900V 1.7A (Tc) 3.1W (Ta), 54W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 900V 1.7A (Tc) 3.1W (Ta), 54W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFBF20STRLPBF - 017585-IRFBF20STRLPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFBF20STRLPBF
017585-IRFBF20STRLPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFBF20STRLPBF 017585-IRFBF20STRLPBF
Manufacturer: Vishay Win Source Part Number: 017585-IRFBF20STRLPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta), 54W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 900V Continuous Drain Current at 25°C: 1.7A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 38nC @ 10V Max Input Capacitance: 490pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8 Ohm @ 1A, 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 017585-IRFBF20STRLPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta), 54W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 900V
Continuous Drain Current at 25°C: 1.7A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 38nC @ 10V
Max Input Capacitance: 490pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8 Ohm @ 1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
N-Channel 900V 1.7A MOSFET Transistor
278-IRFBF20STRLPBF
N-Channel 900V 1.7A MOSFET Transistor 278-IRFBF20STRLPBF
900V 1.7A N-Channel MOSFET, 8R Rds On, D2PAK Product overview: IRFBF20STRLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 900V, 1.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 1.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFBF20STRLPBF can be used for catalog matching and distributor lookup.

900V 1.7A N-Channel MOSFET, 8R Rds On, D2PAK Product overview: IRFBF20STRLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 900V, 1.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 1.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFBF20STRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFBF20STRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFBF20STRLPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFBF20STRLPBF
MOSFET N-CH 900V 1.7A D2PAK

MOSFET N-CH 900V 1.7A D2PAK

Supplier's Site
N Channel Mosfet, 900V, 1.7A, D2Pak; Channel Type Vishay - 41K2159 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 900V, 1.7A, D2Pak; Channel Type Vishay
41K2159
N Channel Mosfet, 900V, 1.7A, D2Pak; Channel Type Vishay 41K2159
N CHANNEL MOSFET, 900V, 1.7A, D2PAK; Channel Type:N Channel; Drain Source Voltage Vds:900V; Continuous Drain Current Id:1.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

N CHANNEL MOSFET, 900V, 1.7A, D2PAK; Channel Type:N Channel; Drain Source Voltage Vds:900V; Continuous Drain Current Id:1.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site
Mosfet, N Channel, 900V, 1.7A, To-263-3; Transistor Polarity Vishay - 05W6846 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 900V, 1.7A, To-263-3; Transistor Polarity Vishay
05W6846
Mosfet, N Channel, 900V, 1.7A, To-263-3; Transistor Polarity Vishay 05W6846
MOSFET, N CHANNEL, 900V, 1.7A, TO-263-3; Transistor Polarity:N Channel; Drain Source Voltage Vds:900V; Continuous Drain Current Id:1.7A; On Resistance Rds(on):8ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

MOSFET, N CHANNEL, 900V, 1.7A, TO-263-3; Transistor Polarity:N Channel; Drain Source Voltage Vds:900V; Continuous Drain Current Id:1.7A; On Resistance Rds(on):8ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

Supplier's Site
Mosfet, N-Ch, 900V, 1.7A, To-263 Rohs Compliant Vishay - 56AJ9861 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 900V, 1.7A, To-263 Rohs Compliant Vishay
56AJ9861
Mosfet, N-Ch, 900V, 1.7A, To-263 Rohs Compliant Vishay 56AJ9861
MOSFET, N-CH, 900V, 1.7A, TO-263 ROHS COMPLIANT: YES

MOSFET, N-CH, 900V, 1.7A, TO-263 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-IRFBF20STRLPBFTR-ND 017585-IRFBF20STRLPBF 278-IRFBF20STRLPBF IRFBF20STRLPBF 41K2159 05W6846 56AJ9861
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFBF20STRLPBF N-Channel 900V 1.7A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet, 900V, 1.7A, D2Pak; Channel Type Vishay Mosfet, N Channel, 900V, 1.7A, To-263-3; Transistor Polarity Vishay Mosfet, N-Ch, 900V, 1.7A, To-263 Rohs Compliant Vishay
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK Surface Mount TO-3 TO-3; TO-263 TO-3; TO-263
V(BR)DSS 900 volts
PD 3100 to 54000 milliwatts 54000 milliwatts
Unlock Full Specs
to access all available technical data