N-Channel 900V 1.7A (Tc) 54W (Tc) Through Hole TO-220AB
MOSFET N-CH 900V 1.7A TO220AB Product overview: IRFBF20 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 1.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 1.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFBF20 can be used for catalog matching and distributor lookup.
MOSFET N-CH 900V 1.7A TO220AB
MOSFET N-CH 900V 1.7A TO-220AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IRFBF20-ND | 278-IRFBF20 | IRFBF20 | 880-IRFBF20 |
| Product Name | Single FETs, MOSFETs | 900V 1.7A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET N-CH 900V 1.7A TO-220AB |
| Polarity | N-Channel | |||
| Package Type | TO-220; TO-220-3 | Tube | TO-220; TO-220-3 | |
| PD | 54000 milliwatts | 54000 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |