The N Channel MOSFET from Vishay, part number 26AC0501, features a maximum drain-source voltage (V_DS) of 800V and a continuous drain current (I_D) rating of 4.1A at a case temperature of 25°C. It has a low on-resistance (R_DS(on)) of 3.0Ω when a gate-source voltage (V_GS) of 10V is applied. The device is designed for fast switching applications and is compliant with the RoHS directive. This MOSFET is housed in a TO-220AB package, which is suitable for commercial and industrial applications with power dissipation levels up to approximately 50W. The thermal resistance ratings indicate a maximum junction-to-ambient thermal resistance (R_thJA) of 62°C/W, allowing for effective heat dissipation. Key specifications include a gate-source threshold voltage (V_GS(th)) ranging from 2.0V to 4.0V, a total gate charge (Q_g) of 78nC, and a maximum power dissipation of 125W at 25°C. The device also supports repetitive avalanche ratings, making it robust for various applications. Engineers considering this MOSFET should evaluate its specifications against their project requirements, particularly in high-voltage applications where reliability and thermal management are critical.
N CHANNEL MOSFET, 800V, 4.1A TO-220; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:4.1A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 26AC0501 |
| Product Name | N Channel Mosfet, 800V, 4.1A To-220; Channel Type Vishay |
| Polarity | N-Channel |