Vishay Precision Group Single FETs, MOSFETs IRFBE30LPBF

Description
N-Channel 800V 4.1A (Tc) 125W (Tc) Through Hole I2PAK
Request a Quote Datasheet
Description
N-Channel 800V 4.1A (Tc) 125W (Tc) Through Hole I2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFBE30LPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFBE30LPBF-ND
Single FETs, MOSFETs IRFBE30LPBF-ND
N-Channel 800V 4.1A (Tc) 125W (Tc) Through Hole I2PAK

N-Channel 800V 4.1A (Tc) 125W (Tc) Through Hole I2PAK

Buy Now Datasheet
Singapore, Singapore
N-Channel 800V 4.1A MOSFET Transistor
278-IRFBE30LPBF
N-Channel 800V 4.1A MOSFET Transistor 278-IRFBE30LPBF
N-Channel MOSFET, 800V, 4.1A, 3R, TO-262 Product overview: IRFBE30LPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800V, 4.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 4.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFBE30LPBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 800V, 4.1A, 3R, TO-262 Product overview: IRFBE30LPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800V, 4.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 4.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFBE30LPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 1808664P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1808664P
MOSFETs 1808664P
N channel ;VBRDSS 800 V; RDSon 3000 mO

N channel ;VBRDSS 800 V; RDSon 3000 mO

Supplier's Site
MOSFETs - 1808664 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1808664
MOSFETs 1808664
N channel ;VBRDSS 800 V; RDSon 3000 mO

N channel ;VBRDSS 800 V; RDSon 3000 mO

Supplier's Site
MOSFETs - 1808316 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1808316
MOSFETs 1808316
N channel ;VBRDSS 800 V; RDSon 3000 mO

N channel ;VBRDSS 800 V; RDSon 3000 mO

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFBE30LPBF - 777049-IRFBE30LPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFBE30LPBF
777049-IRFBE30LPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFBE30LPBF 777049-IRFBE30LPBF
Manufacturer: Vishay Siliconix Win Source Part Number: 777049-IRFBE30LPBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-262-3 Long Leads, I2Pak, TO-262AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 4.1A (Tc) Family Name: IRFBE30L Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: I2PAK Channel Type Type: N Drain Source Voltage: 800V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 78nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1300pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 125W (Tc) Rds On (Maximum) @ Id, Vgs: 3 Ohm @ 2.5A, 10V Alternative Parts (Cross-Reference): FQI4N80; FQI4N80TU; 2SK3458-S-AZ; STB4NC80Z-1; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Siliconix
Win Source Part Number: 777049-IRFBE30LPBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 4.1A (Tc)
Family Name: IRFBE30L
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: I2PAK
Channel Type Type: N
Drain Source Voltage: 800V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 78nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1300pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 125W (Tc)
Rds On (Maximum) @ Id, Vgs: 3 Ohm @ 2.5A, 10V
Alternative Parts (Cross-Reference): FQI4N80; FQI4N80TU; 2SK3458-S-AZ; STB4NC80Z-1;
Introduction Date: March 27, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFBE30LPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFBE30LPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFBE30LPBF
MOSFET N-CH 800V 4.1A I2PAK

MOSFET N-CH 800V 4.1A I2PAK

Supplier's Site
N Channel Mosfet, 800V, 4.1A I2-Pak; Channel Type Vishay - 63J6694 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 800V, 4.1A I2-Pak; Channel Type Vishay
63J6694
N Channel Mosfet, 800V, 4.1A I2-Pak; Channel Type Vishay 63J6694
N CHANNEL MOSFET, 800V, 4.1A I2-PAK; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:4.1A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 800V, 4.1A I2-PAK; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:4.1A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Chan 800V 4.1 Amp

MOSFET N-Chan 800V 4.1 Amp

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFBE30LPBF-ND 278-IRFBE30LPBF 1808664P 777049-IRFBE30LPBF IRFBE30LPBF 63J6694 IRFBE30LPBF
Product Name Single FETs, MOSFETs N-Channel 800V 4.1A MOSFET Transistor MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFBE30LPBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet, 800V, 4.1A I2-Pak; Channel Type Vishay MOSFET
Polarity N-Channel N-Channel N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA SOT3 TO-262-3 Long Leads, I2PAK, TO-262AA TO-3
PD 125000 milliwatts 125000 milliwatts
Unlock Full Specs
to access all available technical data