Vishay Intertechnology, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFBE20L

Description
MOSFET N-CH 800V 1.8A I2PAK
Description
MOSFET N-CH 800V 1.8A I2PAK

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFBE20L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFBE20L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFBE20L
MOSFET N-CH 800V 1.8A I2PAK

MOSFET N-CH 800V 1.8A I2PAK

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors
Product Number IRFBE20L
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers