Vishay Precision Group N-Channel 600V 6.2A MOSFET Transistor IRFBC40PBF

Description
600V 6.2A N-Channel MOSFET, 1.2R Rds On, TO-220AB Product overview: IRFBC40PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 6.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 6.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFBC40PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V 6.2A N-Channel MOSFET, 1.2R Rds On, TO-220AB Product overview: IRFBC40PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 6.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 6.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFBC40PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 600V 6.2A MOSFET Transistor
278-IRFBC40PBF
N-Channel 600V 6.2A MOSFET Transistor 278-IRFBC40PBF
600V 6.2A N-Channel MOSFET, 1.2R Rds On, TO-220AB Product overview: IRFBC40PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 6.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 6.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFBC40PBF can be used for catalog matching and distributor lookup.

600V 6.2A N-Channel MOSFET, 1.2R Rds On, TO-220AB Product overview: IRFBC40PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 6.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 6.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFBC40PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 5429513 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5429513
MOSFETs 5429513
MOSFET N-Channel 600V 6.2A TO220AB

MOSFET N-Channel 600V 6.2A TO220AB

Supplier's Site
MOSFETs - 5429513P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5429513P
MOSFETs 5429513P
MOSFET N-Channel 600V 6.2A TO220AB

MOSFET N-Channel 600V 6.2A TO220AB

Supplier's Site
MOSFETs - 1780841 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1780841
MOSFETs 1780841
MOSFET N-Channel 600V 6.2A TO220AB

MOSFET N-Channel 600V 6.2A TO220AB

Supplier's Site
Single FETs, MOSFETs - IRFBC40PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFBC40PBF-ND
Single FETs, MOSFETs IRFBC40PBF-ND
N-Channel 600V 6.2A (Tc) 125W (Tc) Through Hole TO-220AB

N-Channel 600V 6.2A (Tc) 125W (Tc) Through Hole TO-220AB

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFBC40PBF - 069466-IRFBC40PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFBC40PBF
069466-IRFBC40PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFBC40PBF 069466-IRFBC40PBF
Manufacturer: Vishay Win Source Part Number: 069466-IRFBC40PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 125W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 6.2A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 60nC @ 10V Max Input Capacitance: 1300pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.2 Ohm @ 3.7A, 10V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 069466-IRFBC40PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 125W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 6.2A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 60nC @ 10V
Max Input Capacitance: 1300pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.2 Ohm @ 3.7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Mosfet, N-Ch, 600V, 6.2A, To-220 Rohs Compliant Vishay - 56AJ9859 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 6.2A, To-220 Rohs Compliant Vishay
56AJ9859
Mosfet, N-Ch, 600V, 6.2A, To-220 Rohs Compliant Vishay 56AJ9859
MOSFET, N-CH, 600V, 6.2A, TO-220 ROHS COMPLIANT: YES

MOSFET, N-CH, 600V, 6.2A, TO-220 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFBC40PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFBC40PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFBC40PBF
MOSFET N-CH 600V 6.2A TO220AB

MOSFET N-CH 600V 6.2A TO220AB

Supplier's Site
Trans MOSFET N-CH 600V 6.2A 3-Pin(3+Tab) TO-220AB - 880-IRFBC40PBF - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 600V 6.2A 3-Pin(3+Tab) TO-220AB
880-IRFBC40PBF
Trans MOSFET N-CH 600V 6.2A 3-Pin(3+Tab) TO-220AB 880-IRFBC40PBF
Trans MOSFET N-CH 600V 6.2A 3-Pin(3+Tab) TO-220AB

Trans MOSFET N-CH 600V 6.2A 3-Pin(3+Tab) TO-220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 600V HEXFET MOSFET

MOSFET N-CH 600V HEXFET MOSFET

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRFBC40PBF 5429513 5429513P IRFBC40PBF-ND 069466-IRFBC40PBF 56AJ9859 IRFBC40PBF 880-IRFBC40PBF IRFBC40PBF
Product Name N-Channel 600V 6.2A MOSFET Transistor MOSFETs MOSFETs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFBC40PBF Mosfet, N-Ch, 600V, 6.2A, To-220 Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs Trans MOSFET N-CH 600V 6.2A 3-Pin(3+Tab) TO-220AB MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 125000 milliwatts 125000 milliwatts 125000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
MOSFET Operating Mode Enhancement
Package Type TO-220; To-220ab TO-220; TO-220 TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-3; TO-220 TO-220; TO-220-3
Unlock Full Specs
to access all available technical data