Vishay Intertechnology, Inc. Single FETs, MOSFETs IRFBC40LPBF

Description
N-Channel 600V 6.2A (Tc) 3.1W (Ta), 130W (Tc) Through Hole TO-262-3
Request a Quote Datasheet
Description
N-Channel 600V 6.2A (Tc) 3.1W (Ta), 130W (Tc) Through Hole TO-262-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFBC40LPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFBC40LPBF-ND
Single FETs, MOSFETs IRFBC40LPBF-ND
N-Channel 600V 6.2A (Tc) 3.1W (Ta), 130W (Tc) Through Hole TO-262-3

N-Channel 600V 6.2A (Tc) 3.1W (Ta), 130W (Tc) Through Hole TO-262-3

Buy Now Datasheet
Singapore, Singapore
N-Channel 600V 6.2A 1.2 Ohm MOSFET Transistor
2088-IRFBC40LPBF
N-Channel 600V 6.2A 1.2 Ohm MOSFET Transistor 2088-IRFBC40LPBF
600V 6.2A N-Channel MOSFET, 1.2 Ohm, TO-262 Product overview: IRFBC40LPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 6.2A, 1.2 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 6.2A, 1.2 Ohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRFBC40LPBF can be used for catalog matching and distributor lookup.

600V 6.2A N-Channel MOSFET, 1.2 Ohm, TO-262 Product overview: IRFBC40LPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 6.2A, 1.2 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 6.2A, 1.2 Ohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRFBC40LPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFBC40LPBF - 205354-IRFBC40LPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFBC40LPBF
205354-IRFBC40LPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFBC40LPBF 205354-IRFBC40LPBF
Manufacturer: Vishay Win Source Part Number: 205354-IRFBC40LPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta), 130W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-262-3 Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 6.2A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 60nC @ 10V Max Input Capacitance: 1300pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.2 Ohm @ 3.7A, 10V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 205354-IRFBC40LPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta), 130W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-262-3
Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 6.2A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 60nC @ 10V
Max Input Capacitance: 1300pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.2 Ohm @ 3.7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 600V HEXFET MOSFET TO-26

MOSFET N-CH 600V HEXFET MOSFET TO-26

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFBC40LPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFBC40LPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFBC40LPBF
MOSFET N-CH 600V 6.2A TO262-3

MOSFET N-CH 600V 6.2A TO262-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRFBC40LPBF-ND 2088-IRFBC40LPBF 205354-IRFBC40LPBF IRFBC40LPBF IRFBC40LPBF
Product Name Single FETs, MOSFETs N-Channel 600V 6.2A 1.2 Ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFBC40LPBF MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA SOT3; TO-262-3 TO-262-3 Long Leads, I2PAK, TO-262AA
PD 130000 milliwatts 3100 to 130000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 14 GHz, 7 Watt Discrete Power GaN on SiC HEMT - TGF2952 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 20.4 dB
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2N6787 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-205AF Metal Can
Packing Method Bulk; Bulk
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SC2612 - 906350-2SC2612 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details