Vishay Precision Group Single FETs, MOSFETs IRFBC40ASPBF

Description
N-Channel 600V 6.2A (Tc) 125W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
N-Channel 600V 6.2A (Tc) 125W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFBC40ASPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFBC40ASPBF-ND
Single FETs, MOSFETs IRFBC40ASPBF-ND
N-Channel 600V 6.2A (Tc) 125W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 600V 6.2A (Tc) 125W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Singapore, Singapore
N-Channel 600V 6.2A MOSFET Transistor
278-IRFBC40ASPBF
N-Channel 600V 6.2A MOSFET Transistor 278-IRFBC40ASPBF
N-Channel MOSFET, 600V, 6.2A, 1.2R, D2PAK, SM Product overview: IRFBC40ASPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 6.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 6.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFBC40ASPBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 600V, 6.2A, 1.2R, D2PAK, SM Product overview: IRFBC40ASPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 6.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 6.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFBC40ASPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFBC40ASPBF - 017580-IRFBC40ASPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFBC40ASPBF
017580-IRFBC40ASPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFBC40ASPBF 017580-IRFBC40ASPBF
Manufacturer: Vishay Win Source Part Number: 017580-IRFBC40ASPBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 125W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 6.2A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 42nC @ 10V Max Input Capacitance: 1036pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.2 Ohm @ 3.7A, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 017580-IRFBC40ASPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 125W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 6.2A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 42nC @ 10V
Max Input Capacitance: 1036pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.2 Ohm @ 3.7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFBC40ASPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFBC40ASPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFBC40ASPBF
MOSFET N-CH 600V 6.2A D2PAK

MOSFET N-CH 600V 6.2A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Chan 600V 6.2 Amp

MOSFET N-Chan 600V 6.2 Amp

Buy Now Datasheet
N Channel Mosfet, 600V, 6.2A D2-Pak; Channel Type Vishay - 63J6688 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 600V, 6.2A D2-Pak; Channel Type Vishay
63J6688
N Channel Mosfet, 600V, 6.2A D2-Pak; Channel Type Vishay 63J6688
N CHANNEL MOSFET, 600V, 6.2A D2-PAK; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:6.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

N CHANNEL MOSFET, 600V, 6.2A D2-PAK; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:6.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFBC40ASPBF-ND 278-IRFBC40ASPBF 017580-IRFBC40ASPBF IRFBC40ASPBF IRFBC40ASPBF 63J6688
Product Name Single FETs, MOSFETs N-Channel 600V 6.2A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFBC40ASPBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N Channel Mosfet, 600V, 6.2A D2-Pak; Channel Type Vishay
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3
PD 125000 milliwatts 125000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data