Vishay Intertechnology, Inc. 600V 3.6A MOSFET Transistor IRFBC30LPBF

Description
MOSFET N-CH 600V 3.6A TO262-3 Product overview: IRFBC30LPBF from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 3.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFBC30LPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 600V 3.6A TO262-3 Product overview: IRFBC30LPBF from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 3.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFBC30LPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 3.6A MOSFET Transistor
278-IRFBC30LPBF
600V 3.6A MOSFET Transistor 278-IRFBC30LPBF
MOSFET N-CH 600V 3.6A TO262-3 Product overview: IRFBC30LPBF from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 3.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFBC30LPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 3.6A TO262-3 Product overview: IRFBC30LPBF from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 3.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFBC30LPBF can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFBC30LPBF - 205351-IRFBC30LPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFBC30LPBF
205351-IRFBC30LPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFBC30LPBF 205351-IRFBC30LPBF
Manufacturer: Vishay Win Source Part Number: 205351-IRFBC30LPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta), 74W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-262-3 Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 3.6A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 31nC @ 10V Max Input Capacitance: 660pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.2 Ohm @ 2.2A, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 205351-IRFBC30LPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta), 74W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-262-3
Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 3.6A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 31nC @ 10V
Max Input Capacitance: 660pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.2 Ohm @ 2.2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFBC30LPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFBC30LPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFBC30LPBF
MOSFET N-CH 600V 3.6A TO262-3

MOSFET N-CH 600V 3.6A TO262-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRFBC30LPBF 205351-IRFBC30LPBF IRFBC30LPBF
Product Name 600V 3.6A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFBC30LPBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 3100 milliwatts 3100 to 74000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube SOT3; TO-262-3 TO-262-3 Long Leads, I2PAK, TO-262AA
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 2N7002H6327XTSA2DKR-ND - DigiKey
Specs
Polarity N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
7 suppliers
DC - 3.5 GHz, 100 Watt, 28 Volt GaN RF Power Transistor - TGF2929-FS - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 100 Watt, 28 Volt GaN RF Power Transistor
Package Type NI-360
Power Gain 14 dB
View Details
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details