Manufacturer: Vishay Siliconix
Win Source Part Number: 777046-IRFBC20STRLPB
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 2.2A (Tc)
Family Name: IRFBC20S
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: D2PAK
Channel Type Type: N
Drain Source Voltage: 600V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 18nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 350pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 3.1W (Ta), 50W (Tc)
Rds On (Maximum) @ Id, Vgs: 4.4 Ohm @ 1.3A, 10V
Alternative Parts (Cross-Reference): PHB3N60E; SSW2N60BTM; AP4002S; FQB2N60TM;
Introduction Date: March 27, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
N-Channel 600V 2.2A (Tc) 3.1W (Ta), 50W (Tc) Surface Mount D²PAK (TO-263)
N-Channel 600V 2.2A (Tc) 3.1W (Ta), 50W (Tc) Surface Mount D²PAK (TO-263)
N-Channel 600V 2.2A (Tc) 3.1W (Ta), 50W (Tc) Surface Mount D²PAK (TO-263)
MOSFET N-CH 600V HEXFET MOSFET D2-PA
MOSFET N-CH 600V 2.2A D2PAK
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 777046-IRFBC20STRLPBF | IRFBC20STRLPBFCT-ND | IRFBC20STRLPBF | IRFBC20STRLPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFBC20STRLPBF | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 3100 to 50000 milliwatts |