Vishay Precision Group Single FETs, MOSFETs IRFBC20PBF

Description
N-Channel 600V 2.2A (Tc) 50W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 600V 2.2A (Tc) 50W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFBC20PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFBC20PBF-ND
Single FETs, MOSFETs IRFBC20PBF-ND
N-Channel 600V 2.2A (Tc) 50W (Tc) Through Hole TO-220AB

N-Channel 600V 2.2A (Tc) 50W (Tc) Through Hole TO-220AB

Buy Now Datasheet
MOSFETs - 5429490 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5429490
MOSFETs 5429490
MOSFET N-Channel 600V 2.2A TO220AB

MOSFET N-Channel 600V 2.2A TO220AB

Supplier's Site
MOSFETs - 1780839 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1780839
MOSFETs 1780839
MOSFET N-Channel 600V 2.2A TO220AB

MOSFET N-Channel 600V 2.2A TO220AB

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFBC20PBF - 017575-IRFBC20PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFBC20PBF
017575-IRFBC20PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFBC20PBF 017575-IRFBC20PBF
Manufacturer: Vishay Win Source Part Number: 017575-IRFBC20PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 50W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 2.2A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 18nC @ 10V Max Input Capacitance: 350pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.4 Ohm @ 1.3A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 017575-IRFBC20PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 50W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 2.2A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 18nC @ 10V
Max Input Capacitance: 350pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.4 Ohm @ 1.3A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
N-Channel 600V 2.2A TO-220 MOSFET Transistor
278-IRFBC20PBF
N-Channel 600V 2.2A TO-220 MOSFET Transistor 278-IRFBC20PBF
600V 2.2A N-Channel MOSFET TO-220 4.4R Product overview: IRFBC20PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 2.2A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 2.2A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFBC20PBF can be used for catalog matching and distributor lookup.

600V 2.2A N-Channel MOSFET TO-220 4.4R Product overview: IRFBC20PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 2.2A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 2.2A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFBC20PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFBC20PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFBC20PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFBC20PBF
MOSFET N-CH 600V 2.2A TO220AB

MOSFET N-CH 600V 2.2A TO220AB

Supplier's Site
Single FETs, MOSFETs - IRFBC20PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFBC20PBF
Single FETs, MOSFETs IRFBC20PBF
MOSFET N-CH 600V 2.2A TO220AB

MOSFET N-CH 600V 2.2A TO220AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 600V HEXFET MOSFET

MOSFET N-CH 600V HEXFET MOSFET

Buy Now Datasheet
N Channel Mosfet, 600V, 2.2A To-220; Transistor Polarity Vishay - 63J6679 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 600V, 2.2A To-220; Transistor Polarity Vishay
63J6679
N Channel Mosfet, 600V, 2.2A To-220; Transistor Polarity Vishay 63J6679
N CHANNEL MOSFET, 600V, 2.2A TO-220; Transistor Polarity:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:2.2A; On Resistance Rds(on):4.4ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 600V, 2.2A TO-220; Transistor Polarity:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:2.2A; On Resistance Rds(on):4.4ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V; MSL:- RoHS Compliant: Yes

Supplier's Site
Mosfet, N-Ch, 600V, 2.2A, To-220 Rohs Compliant Vishay - 56AJ9857 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 2.2A, To-220 Rohs Compliant Vishay
56AJ9857
Mosfet, N-Ch, 600V, 2.2A, To-220 Rohs Compliant Vishay 56AJ9857
MOSFET, N-CH, 600V, 2.2A, TO-220 ROHS COMPLIANT: YES

MOSFET, N-CH, 600V, 2.2A, TO-220 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFBC20PBF-ND 5429490 017575-IRFBC20PBF 278-IRFBC20PBF IRFBC20PBF IRFBC20PBF IRFBC20PBF 63J6679 56AJ9857
Product Name Single FETs, MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFBC20PBF N-Channel 600V 2.2A TO-220 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET N Channel Mosfet, 600V, 2.2A To-220; Transistor Polarity Vishay Mosfet, N-Ch, 600V, 2.2A, To-220 Rohs Compliant Vishay
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type TO-220; TO-220-3 TO-220; To-220ab TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-220; TO-220-3 TO-3; TO-220 TO-3; TO-220
MOSFET Operating Mode Enhancement
Number of units in IC 1
V(BR)DSS 600 volts 600 volts
Unlock Full Specs
to access all available technical data