Vishay Precision Group Channel Type Vishay IRFB9N65APBF.

Description
Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:8.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Power Dissipation:167W; No. of Pins:3Pins RoHS Compliant: No
Description
Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:8.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Power Dissipation:167W; No. of Pins:3Pins RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Channel Type Vishay - 15AC3083 - Newark, An Avnet Company
Chicago, IL, United States
Channel Type Vishay
15AC3083
Channel Type Vishay 15AC3083
Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:8.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Power Dissipation:167W; No. of Pins:3Pins RoHS Compliant: No

Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:8.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Power Dissipation:167W; No. of Pins:3Pins RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 15AC3083
Product Name Channel Type Vishay
Package Type TO-3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1610-T1-A - 855049-2SA1610-T1-A - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
MOSFETs - 1219541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type Sot-523 (sc-89)
View Details
Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details