Vishay Intertechnology, Inc. Electronic Surplus - IRFB18N50KPBF IRFB18N50KPBF

Description
Manufacturer: Vishay Siliconix Win Source Part Number: 1187489-IRFB18N50KPB F Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-3 Power Dissipation (Maximum): 220W Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 500V Id - Continuous Drain Current: 17A Rds On (Maximum) at Id, Vgs: 290mOhm at 10A, 10V Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 120nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 2830pF at 25V
Request a Quote Datasheet
Description
Manufacturer: Vishay Siliconix Win Source Part Number: 1187489-IRFB18N50KPB F Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-3 Power Dissipation (Maximum): 220W Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 500V Id - Continuous Drain Current: 17A Rds On (Maximum) at Id, Vgs: 290mOhm at 10A, 10V Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 120nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 2830pF at 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IRFB18N50KPBF - 1187489-IRFB18N50KPBF - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IRFB18N50KPBF
1187489-IRFB18N50KPBF
Electronic Surplus - IRFB18N50KPBF 1187489-IRFB18N50KPBF
Manufacturer: Vishay Siliconix Win Source Part Number: 1187489-IRFB18N50KPB F Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-3 Power Dissipation (Maximum): 220W Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 500V Id - Continuous Drain Current: 17A Rds On (Maximum) at Id, Vgs: 290mOhm at 10A, 10V Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 120nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 2830pF at 25V

Manufacturer: Vishay Siliconix
Win Source Part Number: 1187489-IRFB18N50KPBF
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3
Power Dissipation (Maximum): 220W
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 500V
Id - Continuous Drain Current: 17A
Rds On (Maximum) at Id, Vgs: 290mOhm at 10A, 10V
Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 120nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 2830pF at 25V

Buy Now
Singapore, Singapore
N-Channel 500V 18A MOSFET Transistor
278-IRFB18N50KPBF
N-Channel 500V 18A MOSFET Transistor 278-IRFB18N50KPBF
500V N-Channel MOSFET, 18A, 290mR Rds On, TO-220AB Product overview: IRFB18N50KPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB18N50KPBF can be used for catalog matching and distributor lookup.

500V N-Channel MOSFET, 18A, 290mR Rds On, TO-220AB Product overview: IRFB18N50KPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB18N50KPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFB18N50KPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFB18N50KPBF-ND
Single FETs, MOSFETs IRFB18N50KPBF-ND
N-Channel 500V 17A (Tc) 220W (Tc) Through Hole TO-220AB

N-Channel 500V 17A (Tc) 220W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 0.26Ohm;ID 17A;TO-220AB;PD 220W;VGS +/-30V
70078881
MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 0.26Ohm;ID 17A;TO-220AB;PD 220W;VGS +/-30V 70078881
MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 0.26Ohm;ID 17A;TO-220AB;PD 220W;VGS +/-30V

MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 0.26Ohm;ID 17A;TO-220AB;PD 220W;VGS +/-30V

Supplier's Site
Sheung Wan, Hong Kong
MOSFET RECOMMENDED ALT 781-SIHP18N50C-E3

MOSFET RECOMMENDED ALT 781-SIHP18N50C-E3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFB18N50KPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFB18N50KPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFB18N50KPBF
MOSFET N-CH 500V 17A TO220AB

MOSFET N-CH 500V 17A TO220AB

Supplier's Site
Single FETs, MOSFETs - IRFB18N50KPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFB18N50KPBF
Single FETs, MOSFETs IRFB18N50KPBF
MOSFET N-CH 500V 17A TO220AB

MOSFET N-CH 500V 17A TO220AB

Supplier's Site Datasheet
Transistor - 16352613 - Radwell International
Willingboro, NJ, United States
Transistor
16352613
Transistor 16352613
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 17A I(D), 500V, 0.29OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 17A I(D), 500V, 0.29OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
N Channel Mosfet, 500V, 17A, To-220; Channel Type Vishay - 63J6710 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 500V, 17A, To-220; Channel Type Vishay
63J6710
N Channel Mosfet, 500V, 17A, To-220; Channel Type Vishay 63J6710
N CHANNEL MOSFET, 500V, 17A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:17A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 500V, 17A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:17A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Radwell International Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1187489-IRFB18N50KPBF 278-IRFB18N50KPBF IRFB18N50KPBF-ND 70078881 IRFB18N50KPBF IRFB18N50KPBF IRFB18N50KPBF 16352613 63J6710
Product Name Electronic Surplus - IRFB18N50KPBF N-Channel 500V 18A MOSFET Transistor Single FETs, MOSFETs MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 0.26Ohm;ID 17A;TO-220AB;PD 220W;VGS +/-30V MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Transistor N Channel Mosfet, 500V, 17A, To-220; Channel Type Vishay
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
V(BR)DSS 500 volts 500 volts 500 volts
PD 220000 milliwatts 220000 milliwatts 220000 milliwatts 220000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; SOT3 TO-220; TO-220-3 TO-220 TO-220; TO-220-3 TO-220; TO-220-3 TO-3; TO-220
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
7 Watt, 50 Volt, 0.03 - 1.2 GHz, GaN RF Input-Matched Transistor - QPD1011 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN / SMT
Power Gain 21 dB
View Details
40V 195A TO220 MOSFET Transistor - 278-AUIRF2804 - ERSAELECTRONICS PTE. LTD.
Specs
PD 300000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
4 suppliers