Vishay Precision Group Single FETs, MOSFETs IRFB17N50LPBF

Description
N-Channel 500V 16A (Tc) 220W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 500V 16A (Tc) 220W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFB17N50LPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFB17N50LPBF-ND
Single FETs, MOSFETs IRFB17N50LPBF-ND
N-Channel 500V 16A (Tc) 220W (Tc) Through Hole TO-220AB

N-Channel 500V 16A (Tc) 220W (Tc) Through Hole TO-220AB

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB17N50LPBF - 1046804-IRFB17N50LPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB17N50LPBF
1046804-IRFB17N50LPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB17N50LPBF 1046804-IRFB17N50LPBF
Manufacturer: Vishay Win Source Part Number: 1046804-IRFB17N50LPB F Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 220W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 16A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 130nC @ 10V Max Input Capacitance: 2760pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 320 mOhm @ 9.9A, 10V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1046804-IRFB17N50LPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 220W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 16A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 130nC @ 10V
Max Input Capacitance: 2760pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 320 mOhm @ 9.9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
MOSFETs - 1808623 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1808623
MOSFETs 1808623
N channel ;VBRDSS 500 V; RDSon 320 mOh

N channel ;VBRDSS 500 V; RDSon 320 mOh

Supplier's Site
MOSFETs - 1808312 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1808312
MOSFETs 1808312
N channel ;VBRDSS 500 V; RDSon 320 mOh

N channel ;VBRDSS 500 V; RDSon 320 mOh

Supplier's Site
MOSFETs - 1808623P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1808623P
MOSFETs 1808623P
N channel ;VBRDSS 500 V; RDSon 320 mOh

N channel ;VBRDSS 500 V; RDSon 320 mOh

Supplier's Site
Singapore, Singapore
N-Channel 500V 16A MOSFET Transistor
278-IRFB17N50LPBF
N-Channel 500V 16A MOSFET Transistor 278-IRFB17N50LPBF
500V 16A N-Channel MOSFET TO-220AB, 320mR Rds(on) Product overview: IRFB17N50LPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB17N50LPBF can be used for catalog matching and distributor lookup.

500V 16A N-Channel MOSFET TO-220AB, 320mR Rds(on) Product overview: IRFB17N50LPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB17N50LPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFB17N50LPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFB17N50LPBF
Single FETs, MOSFETs IRFB17N50LPBF
MOSFET N-CH 500V 16A TO220AB

MOSFET N-CH 500V 16A TO220AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFB17N50LPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFB17N50LPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFB17N50LPBF
MOSFET N-CH 500V 16A TO220AB

MOSFET N-CH 500V 16A TO220AB

Supplier's Site
N Channel Mosfet, 500V, 16A, To-220; Channel Type Vishay - 63J6708 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 500V, 16A, To-220; Channel Type Vishay
63J6708
N Channel Mosfet, 500V, 16A, To-220; Channel Type Vishay 63J6708
N CHANNEL MOSFET, 500V, 16A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:16A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 500V, 16A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:16A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; MSL:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 500V HEXFET MOSFET

MOSFET N-CH 500V HEXFET MOSFET

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFB17N50LPBF-ND 1046804-IRFB17N50LPBF 1808623 278-IRFB17N50LPBF IRFB17N50LPBF IRFB17N50LPBF 63J6708 IRFB17N50LPBF
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB17N50LPBF MOSFETs N-Channel 500V 16A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet, 500V, 16A, To-220; Channel Type Vishay MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220; TO-220AB TO-220; TO-220-3 TO-220; TO-220-3 TO-3; TO-220
V(BR)DSS 500 volts 500 volts
PD 220000 milliwatts 220000 milliwatts 220000 milliwatts
Unlock Full Specs
to access all available technical data