Vishay Precision Group MOSFETs IRFB11N50APBF

Description
MOSFET N-Channel 500V 11A TO220AB
Request a Quote Datasheet
Description
MOSFET N-Channel 500V 11A TO220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 5411944 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5411944
MOSFETs 5411944
MOSFET N-Channel 500V 11A TO220AB

MOSFET N-Channel 500V 11A TO220AB

Supplier's Site
MOSFETs - 5411944P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5411944P
MOSFETs 5411944P
MOSFET N-Channel 500V 11A TO220AB

MOSFET N-Channel 500V 11A TO220AB

Supplier's Site
MOSFETs - 1780823 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1780823
MOSFETs 1780823
MOSFET N-Channel 500V 11A TO220AB

MOSFET N-Channel 500V 11A TO220AB

Supplier's Site
Single FETs, MOSFETs - IRFB11N50APBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFB11N50APBF-ND
Single FETs, MOSFETs IRFB11N50APBF-ND
N-Channel 500V 11A (Tc) 170W (Tc) Through Hole TO-220AB

N-Channel 500V 11A (Tc) 170W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
N-Channel 500V 11A MOSFET Transistor
278-IRFB11N50APBF
N-Channel 500V 11A MOSFET Transistor 278-IRFB11N50APBF
500V 11A N-Channel MOSFET TO-220AB Product overview: IRFB11N50APBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB11N50APBF can be used for catalog matching and distributor lookup.

500V 11A N-Channel MOSFET TO-220AB Product overview: IRFB11N50APBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB11N50APBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB11N50APBF - 017570-IRFB11N50APBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB11N50APBF
017570-IRFB11N50APBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB11N50APBF 017570-IRFB11N50APBF
Manufacturer: Vishay Win Source Part Number: 017570-IRFB11N50APBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 170W (Tc) Family Name: IRFB11N50A Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 11A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 52nC @ 10V Max Input Capacitance: 1423pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 520 mOhm @ 6.6A, 10V Alternative Parts (Cross-Reference): PJP13N50; STP13NK50Z; FDP12N50NZ; AOT12N50L; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 017570-IRFB11N50APBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 170W (Tc)
Family Name: IRFB11N50A
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 11A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 52nC @ 10V
Max Input Capacitance: 1423pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 520 mOhm @ 6.6A, 10V
Alternative Parts (Cross-Reference): PJP13N50; STP13NK50Z; FDP12N50NZ; AOT12N50L;
Introduction Date: March 27, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 500V HEXFET MOSFET

MOSFET N-CH 500V HEXFET MOSFET

Buy Now Datasheet
Transistor - 16352589 - Radwell International
Willingboro, NJ, United States
Transistor
16352589
Transistor 16352589
POWER FIELD-EFFECT TRANSISTOR, 11A I(D), 500V, 0.52OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 11A I(D), 500V, 0.52OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Mosfet N-Channel 500V Rohs Compliant Vishay - 81AC8863 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet N-Channel 500V Rohs Compliant Vishay
81AC8863
Mosfet N-Channel 500V Rohs Compliant Vishay 81AC8863
MOSFET N-CHANNEL 500V ROHS COMPLIANT: NO

MOSFET N-CHANNEL 500V ROHS COMPLIANT: NO

Supplier's Site Datasheet
Mosfet, N-Ch, 500V, 11A, To-220; Channel Type Vishay - 38K2474 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 500V, 11A, To-220; Channel Type Vishay
38K2474
Mosfet, N-Ch, 500V, 11A, To-220; Channel Type Vishay 38K2474
MOSFET, N-CH, 500V, 11A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:11A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 500V, 11A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:11A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 5411944 5411944P IRFB11N50APBF-ND 278-IRFB11N50APBF 017570-IRFB11N50APBF IRFB11N50APBF 16352589 81AC8863 38K2474
Product Name MOSFETs MOSFETs Single FETs, MOSFETs N-Channel 500V 11A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB11N50APBF MOSFET Transistor Mosfet N-Channel 500V Rohs Compliant Vishay Mosfet, N-Ch, 500V, 11A, To-220; Channel Type Vishay
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-220; To-220ab TO-220; TO-220 TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-3 TO-3; TO-220
Number of units in IC 1
PD 170000 milliwatts 170000 milliwatts
Unlock Full Specs
to access all available technical data