Vishay Precision Group Single FETs, MOSFETs IRFB11N50APBF-BE3

Description
N-Channel 500V 11A (Tc) 170W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 500V 11A (Tc) 170W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-IRFB11N50APBF-BE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-IRFB11N50APBF-BE3-ND
Single FETs, MOSFETs 742-IRFB11N50APBF-BE3-ND
N-Channel 500V 11A (Tc) 170W (Tc) Through Hole TO-220AB

N-Channel 500V 11A (Tc) 170W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFB11N50APBF-BE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFB11N50APBF-BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFB11N50APBF-BE3
MOSFET N-CH 500V 11A TO220AB

MOSFET N-CH 500V 11A TO220AB

Supplier's Site
Mosfet, N-Ch, 500V, 11A, To-220; Channel Type Vishay - 78AH6357 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 500V, 11A, To-220; Channel Type Vishay
78AH6357
Mosfet, N-Ch, 500V, 11A, To-220; Channel Type Vishay 78AH6357
MOSFET, N-CH, 500V, 11A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:11A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 500V, 11A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:11A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-IRFB11N50APBF-BE3-ND IRFB11N50APBF-BE3 78AH6357
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 500V, 11A, To-220; Channel Type Vishay
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 2 GHz, 285 Watt, 36 V GaN RF Power Transistor - T1G2028536-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19 dB
View Details
2 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF6215STRL - 129964-AUIRF6215STRL - Win Source Electronics
Specs
Polarity P-Channel; P-Channel
V(BR)DSS 150 volts
PD 3800 to 110000 milliwatts
View Details
7 suppliers