Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9Z34STRLPBF IRF9Z34STRLPBF

Description
Manufacturer: Vishay Win Source Part Number: 017569-IRF9Z34STRLPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.7W (Ta), 88W (Tc) Family Name: IRF9Z34S Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 18A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 34nC @ 10V Max Input Capacitance: 1100pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 140 mOhm @ 11A, 10V Alternative Parts (Cross-Reference): IRF9Z34NSTRLPBF; IRF9Z34NS; MTB23P06E; IRF9Z34NSPbF; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 017569-IRF9Z34STRLPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.7W (Ta), 88W (Tc) Family Name: IRF9Z34S Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 18A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 34nC @ 10V Max Input Capacitance: 1100pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 140 mOhm @ 11A, 10V Alternative Parts (Cross-Reference): IRF9Z34NSTRLPBF; IRF9Z34NS; MTB23P06E; IRF9Z34NSPbF; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9Z34STRLPBF - 017569-IRF9Z34STRLPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9Z34STRLPBF
017569-IRF9Z34STRLPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9Z34STRLPBF 017569-IRF9Z34STRLPBF
Manufacturer: Vishay Win Source Part Number: 017569-IRF9Z34STRLPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.7W (Ta), 88W (Tc) Family Name: IRF9Z34S Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 18A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 34nC @ 10V Max Input Capacitance: 1100pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 140 mOhm @ 11A, 10V Alternative Parts (Cross-Reference): IRF9Z34NSTRLPBF; IRF9Z34NS; MTB23P06E; IRF9Z34NSPbF; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 017569-IRF9Z34STRLPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3.7W (Ta), 88W (Tc)
Family Name: IRF9Z34S
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 18A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 34nC @ 10V
Max Input Capacitance: 1100pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 140 mOhm @ 11A, 10V
Alternative Parts (Cross-Reference): IRF9Z34NSTRLPBF; IRF9Z34NS; MTB23P06E; IRF9Z34NSPbF;
Introduction Date: March 27, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
P-Channel 60V 18A MOSFET Transistor
278-IRF9Z34STRLPBF
P-Channel 60V 18A MOSFET Transistor 278-IRF9Z34STRLPBF
P-Channel MOSFET, 60V, 18A, 140mR, D2PAK Product overview: IRF9Z34STRLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 60V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9Z34STRLPBF can be used for catalog matching and distributor lookup.

P-Channel MOSFET, 60V, 18A, 140mR, D2PAK Product overview: IRF9Z34STRLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 60V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9Z34STRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF9Z34STRLPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF9Z34STRLPBFCT-ND
Single FETs, MOSFETs IRF9Z34STRLPBFCT-ND
P-Channel 60V 18A (Tc) 3.7W (Ta), 88W (Tc) Surface Mount D²PAK (TO-263)

P-Channel 60V 18A (Tc) 3.7W (Ta), 88W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - IRF9Z34STRLPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF9Z34STRLPBFTR-ND
Single FETs, MOSFETs IRF9Z34STRLPBFTR-ND
P-Channel 60V 18A (Tc) 3.7W (Ta), 88W (Tc) Surface Mount D²PAK (TO-263)

P-Channel 60V 18A (Tc) 3.7W (Ta), 88W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - IRF9Z34STRLPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF9Z34STRLPBFDKR-ND
Single FETs, MOSFETs IRF9Z34STRLPBFDKR-ND
P-Channel 60V 18A (Tc) 3.7W (Ta), 88W (Tc) Surface Mount D²PAK (TO-263)

P-Channel 60V 18A (Tc) 3.7W (Ta), 88W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF9Z34STRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF9Z34STRLPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF9Z34STRLPBF
MOSFET P-CH 60V 18A D2PAK

MOSFET P-CH 60V 18A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET P-Chan 60V 18 Amp

MOSFET P-Chan 60V 18 Amp

Buy Now Datasheet
Mosfet, P Ch, -60V, -18A, To-263-3; Channel Type Vishay - 05W6873 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Ch, -60V, -18A, To-263-3; Channel Type Vishay
05W6873
Mosfet, P Ch, -60V, -18A, To-263-3; Channel Type Vishay 05W6873
MOSFET, P CH, -60V, -18A, TO-263-3; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:18A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET, P CH, -60V, -18A, TO-263-3; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:18A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site Datasheet
P Channel Mosfet, -60V, 18A, D2-Pak, Full Reel; Channel Type Vishay - 31K2315 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -60V, 18A, D2-Pak, Full Reel; Channel Type Vishay
31K2315
P Channel Mosfet, -60V, 18A, D2-Pak, Full Reel; Channel Type Vishay 31K2315
P CHANNEL MOSFET, -60V, 18A, D2-PAK, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:18A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

P CHANNEL MOSFET, -60V, 18A, D2-PAK, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:18A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - IRF9Z34STRLPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF9Z34STRLPBF
Single FETs, MOSFETs IRF9Z34STRLPBF
MOSFET P-CH 60V 18A D2PAK

MOSFET P-CH 60V 18A D2PAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 017569-IRF9Z34STRLPBF 278-IRF9Z34STRLPBF IRF9Z34STRLPBFCT-ND IRF9Z34STRLPBF IRF9Z34STRLPBF 05W6873 31K2315 IRF9Z34STRLPBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9Z34STRLPBF P-Channel 60V 18A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, P Ch, -60V, -18A, To-263-3; Channel Type Vishay P Channel Mosfet, -60V, 18A, D2-Pak, Full Reel; Channel Type Vishay Single FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 60 volts 60 volts
PD 3700 to 88000 milliwatts 3700 milliwatts 3700 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data