Vishay Precision Group P-Channel 60V 18A MOSFET Transistor IRF9Z34PBF

Description
P-Channel MOSFET, 60V, 18A, 140mR, TO-220AB Product overview: IRF9Z34PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 60V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9Z34PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-Channel MOSFET, 60V, 18A, 140mR, TO-220AB Product overview: IRF9Z34PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 60V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9Z34PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel 60V 18A MOSFET Transistor
278-IRF9Z34PBF
P-Channel 60V 18A MOSFET Transistor 278-IRF9Z34PBF
P-Channel MOSFET, 60V, 18A, 140mR, TO-220AB Product overview: IRF9Z34PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 60V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9Z34PBF can be used for catalog matching and distributor lookup.

P-Channel MOSFET, 60V, 18A, 140mR, TO-220AB Product overview: IRF9Z34PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 60V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9Z34PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 7084755 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7084755
MOSFETs 7084755
MOSFET P-Channel 60V 18A TO220AB

MOSFET P-Channel 60V 18A TO220AB

Supplier's Site
MOSFETs - 1451789 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1451789
MOSFETs 1451789
MOSFET P-Channel 60V 18A TO220AB

MOSFET P-Channel 60V 18A TO220AB

Supplier's Site
Single FETs, MOSFETs - IRF9Z34PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF9Z34PBF-ND
Single FETs, MOSFETs IRF9Z34PBF-ND
P-Channel 60V 18A (Tc) 88W (Tc) Through Hole TO-220AB

P-Channel 60V 18A (Tc) 88W (Tc) Through Hole TO-220AB

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9Z34PBF - 205333-IRF9Z34PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9Z34PBF
205333-IRF9Z34PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9Z34PBF 205333-IRF9Z34PBF
Manufacturer: Vishay Win Source Part Number: 205333-IRF9Z34PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 88W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 18A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 34nC @ 10V Max Input Capacitance: 1100pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 140 mOhm @ 11A, 10V Alternative Parts (Cross-Reference): IRF9Z34NPBF; IRF9Z34; IRF9Z34PBF; STP10P6F6; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 205333-IRF9Z34PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 88W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 18A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 34nC @ 10V
Max Input Capacitance: 1100pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 140 mOhm @ 11A, 10V
Alternative Parts (Cross-Reference): IRF9Z34NPBF; IRF9Z34; IRF9Z34PBF; STP10P6F6;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET P-CH -60V HEXFET MOSFET

MOSFET P-CH -60V HEXFET MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - IRF9Z34PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF9Z34PBF
Single FETs, MOSFETs IRF9Z34PBF
MOSFET P-CH 60V 18A TO220AB

MOSFET P-CH 60V 18A TO220AB

Supplier's Site
Trans MOSFET P-CH 60V 18A 3-Pin(3+Tab) TO-220AB - 880-IRF9Z34PBF - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET P-CH 60V 18A 3-Pin(3+Tab) TO-220AB
880-IRF9Z34PBF
Trans MOSFET P-CH 60V 18A 3-Pin(3+Tab) TO-220AB 880-IRF9Z34PBF
Trans MOSFET P-CH 60V 18A 3-Pin(3+Tab) TO-220AB

Trans MOSFET P-CH 60V 18A 3-Pin(3+Tab) TO-220AB

Supplier's Site
P Channel Mosfet, -60V, 18A, To-220; Channel Type Vishay - 63J7425 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -60V, 18A, To-220; Channel Type Vishay
63J7425
P Channel Mosfet, -60V, 18A, To-220; Channel Type Vishay 63J7425
P CHANNEL MOSFET, -60V, 18A, TO-220; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:18A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

P CHANNEL MOSFET, -60V, 18A, TO-220; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:18A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor - 16352573 - Radwell International
Willingboro, NJ, United States
Transistor
16352573
Transistor 16352573
P CHANNEL MOSFET, -60V, 18A, TO-220; TRANSISTOR POLARITY:P CHANNEL; DRAIN SOURCE VOLTAGE VDS:60V; CONTINUOUS DRAIN CURRENT ID:18A; ON RESISTANCE RDS(ON):0.14OHM; TRANSISTOR MOUNTING:THROUGH HOLE; RDS(ON) TEST VOLTAGE VGS:10V; MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

P CHANNEL MOSFET, -60V, 18A, TO-220; TRANSISTOR POLARITY:P CHANNEL; DRAIN SOURCE VOLTAGE VDS:60V; CONTINUOUS DRAIN CURRENT ID:18A; ON RESISTANCE RDS(ON):0.14OHM; TRANSISTOR MOUNTING:THROUGH HOLE; RDS(ON) TEST VOLTAGE VGS:10V; MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF9Z34PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF9Z34PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF9Z34PBF
MOSFET P-CH 60V 18A TO220AB

MOSFET P-CH 60V 18A TO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number 278-IRF9Z34PBF 7084755 IRF9Z34PBF-ND 205333-IRF9Z34PBF IRF9Z34PBF IRF9Z34PBF 880-IRF9Z34PBF 63J7425 16352573 IRF9Z34PBF
Product Name P-Channel 60V 18A MOSFET Transistor MOSFETs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9Z34PBF MOSFET Single FETs, MOSFETs Trans MOSFET P-CH 60V 18A 3-Pin(3+Tab) TO-220AB P Channel Mosfet, -60V, 18A, To-220; Channel Type Vishay Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel P-Channel
PD 88000 milliwatts 88000 milliwatts 88000 milliwatts 88000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
MOSFET Operating Mode Enhancement
Package Type TO-220; To-220ab TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-3; TO-220 TO-220; TO-220-3
Unlock Full Specs
to access all available technical data