Vishay Intertechnology, Inc. P-Channel SMD 60V 11A MOSFET Transistor IRF9Z24STRRPBF

Description
P-Channel MOSFET, 60V, 11A, 280mR, D2PAK, Surface Mount Product overview: IRF9Z24STRRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 60V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9Z24STRRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-Channel MOSFET, 60V, 11A, 280mR, D2PAK, Surface Mount Product overview: IRF9Z24STRRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 60V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9Z24STRRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel SMD 60V 11A MOSFET Transistor
278-IRF9Z24STRRPBF
P-Channel SMD 60V 11A MOSFET Transistor 278-IRF9Z24STRRPBF
P-Channel MOSFET, 60V, 11A, 280mR, D2PAK, Surface Mount Product overview: IRF9Z24STRRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 60V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9Z24STRRPBF can be used for catalog matching and distributor lookup.

P-Channel MOSFET, 60V, 11A, 280mR, D2PAK, Surface Mount Product overview: IRF9Z24STRRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 60V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9Z24STRRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF9Z24STRRPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF9Z24STRRPBF-ND
Single FETs, MOSFETs IRF9Z24STRRPBF-ND
P-Channel 60V 11A (Tc) 3.7W (Ta), 60W (Tc) Surface Mount D²PAK (TO-263)

P-Channel 60V 11A (Tc) 3.7W (Ta), 60W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9Z24STRRPBF - 017568-IRF9Z24STRRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9Z24STRRPBF
017568-IRF9Z24STRRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9Z24STRRPBF 017568-IRF9Z24STRRPBF
Manufacturer: Vishay Win Source Part Number: 017568-IRF9Z24STRRPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.7W (Ta), 60W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 11A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 19nC @ 10V Max Input Capacitance: 570pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 280 mOhm @ 6.6A, 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 017568-IRF9Z24STRRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3.7W (Ta), 60W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 11A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 19nC @ 10V
Max Input Capacitance: 570pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 280 mOhm @ 6.6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET P-Chan 60V 11 Amp

MOSFET P-Chan 60V 11 Amp

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF9Z24STRRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF9Z24STRRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF9Z24STRRPBF
MOSFET P-CH 60V 11A D2PAK

MOSFET P-CH 60V 11A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRF9Z24STRRPBF IRF9Z24STRRPBF-ND 017568-IRF9Z24STRRPBF IRF9Z24STRRPBF IRF9Z24STRRPBF
Product Name P-Channel SMD 60V 11A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9Z24STRRPBF MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel
PD 60000 milliwatts 3700 to 60000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data