Vishay Intertechnology, Inc. Single FETs, MOSFETs IRF9Z24

Description
P-Channel 60V 11A (Tc) 60W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
P-Channel 60V 11A (Tc) 60W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF9Z24-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF9Z24-ND
Single FETs, MOSFETs IRF9Z24-ND
P-Channel 60V 11A (Tc) 60W (Tc) Through Hole TO-220AB

P-Channel 60V 11A (Tc) 60W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
60V 11A MOSFET Transistor
278-IRF9Z24
60V 11A MOSFET Transistor 278-IRF9Z24
MOSFET P-CH 60V 11A TO220AB Product overview: IRF9Z24 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9Z24 can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 11A TO220AB Product overview: IRF9Z24 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9Z24 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET P-CH 60V 11A TO-220AB - 880-IRF9Z24 - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 60V 11A TO-220AB
880-IRF9Z24
MOSFET P-CH 60V 11A TO-220AB 880-IRF9Z24
MOSFET P-CH 60V 11A TO-220AB

MOSFET P-CH 60V 11A TO-220AB

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF9Z24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF9Z24
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF9Z24
MOSFET P-CH 60V 11A TO220AB

MOSFET P-CH 60V 11A TO220AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRF9Z24-ND 278-IRF9Z24 880-IRF9Z24 IRF9Z24
Product Name Single FETs, MOSFETs 60V 11A MOSFET Transistor MOSFET P-CH 60V 11A TO-220AB Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
Package Type TO-220; TO-220-3 Tube TO-220; TO-220-3
PD 60000 milliwatts 60000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080B7S - Acme Chip Technology Co., Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details