Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9Z20PBF IRF9Z20PBF

Description
Manufacturer: Vishay Win Source Part Number: 1046794-IRF9Z20PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 40W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 50V Continuous Drain Current at 25°C: 9.7A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 26nC @ 10V Max Input Capacitance: 480pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 280 mOhm @ 5.6A, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1046794-IRF9Z20PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 40W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 50V Continuous Drain Current at 25°C: 9.7A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 26nC @ 10V Max Input Capacitance: 480pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 280 mOhm @ 5.6A, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9Z20PBF - 1046794-IRF9Z20PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9Z20PBF
1046794-IRF9Z20PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9Z20PBF 1046794-IRF9Z20PBF
Manufacturer: Vishay Win Source Part Number: 1046794-IRF9Z20PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 40W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 50V Continuous Drain Current at 25°C: 9.7A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 26nC @ 10V Max Input Capacitance: 480pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 280 mOhm @ 5.6A, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1046794-IRF9Z20PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 40W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 9.7A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 26nC @ 10V
Max Input Capacitance: 480pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 280 mOhm @ 5.6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFETs - 8152682 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8152682
MOSFETs 8152682
MOSFET P-Channel 50V 9.7A TO-220AB

MOSFET P-Channel 50V 9.7A TO-220AB

Supplier's Site
MOSFETs - 8152682P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8152682P
MOSFETs 8152682P
MOSFET P-Channel 50V 9.7A TO-220AB

MOSFET P-Channel 50V 9.7A TO-220AB

Supplier's Site
MOSFETs - 1451714 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1451714
MOSFETs 1451714
MOSFET P-Channel 50V 9.7A TO-220AB

MOSFET P-Channel 50V 9.7A TO-220AB

Supplier's Site
Single FETs, MOSFETs - IRF9Z20PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF9Z20PBF-ND
Single FETs, MOSFETs IRF9Z20PBF-ND
P-Channel 50V 9.7A (Tc) 40W (Tc) Through Hole TO-220AB

P-Channel 50V 9.7A (Tc) 40W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF9Z20PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF9Z20PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF9Z20PBF
MOSFET P-CH 50V 9.7A TO220AB

MOSFET P-CH 50V 9.7A TO220AB

Supplier's Site
Mosfet, P-Ch, 50V, 9.7A, To-220 Rohs Compliant Vishay - 56AJ9924 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 50V, 9.7A, To-220 Rohs Compliant Vishay
56AJ9924
Mosfet, P-Ch, 50V, 9.7A, To-220 Rohs Compliant Vishay 56AJ9924
MOSFET, P-CH, 50V, 9.7A, TO-220 ROHS COMPLIANT: YES

MOSFET, P-CH, 50V, 9.7A, TO-220 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET P-Chan 50V 9.7 Amp

MOSFET P-Chan 50V 9.7 Amp

Buy Now Datasheet
Transistor - 16352545 - Radwell International
Willingboro, NJ, United States
Transistor
16352545
Transistor 16352545
MOSFET, P-CHANNEL, 50V, 9.7 AMP, TO-220 AB, THROUGH HOLE, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

MOSFET, P-CHANNEL, 50V, 9.7 AMP, TO-220 AB, THROUGH HOLE, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1046794-IRF9Z20PBF 8152682 8152682P IRF9Z20PBF-ND IRF9Z20PBF 56AJ9924 IRF9Z20PBF 16352545
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9Z20PBF MOSFETs MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, 50V, 9.7A, To-220 Rohs Compliant Vishay MOSFET Transistor
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel
V(BR)DSS 50 volts
PD 40000 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data