P-Channel MOSFET, 60V, 6.7A, 500mR, TO-263 D2PAK Product overview: IRF9Z14STRLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 60V, 6.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 6.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9Z14STRLPBF can be used for catalog matching and distributor lookup.
P-Channel 60V 6.7A (Tc) 3.7W (Ta), 43W (Tc) Surface Mount D²PAK (TO-263)
MOSFET P-CH 60V 6.7A D2PAK
MOSFET P-CH 60V 6.7A D2PAK
Manufacturer: Vishay
Win Source Part Number: 1046792-IRF9Z14STRLP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3.7W (Ta), 43W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 6.7A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 12nC @ 10V
Max Input Capacitance: 270pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 500 mOhm @ 4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
MOSFET P-CH -60V HEXFET MOSFET
MOSFET P-CH 60V 6.7A D2PAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-IRF9Z14STRLPBF | 742-IRF9Z14STRLPBFTR-ND | 1046792-IRF9Z14STRLPBF | IRF9Z14STRLPBF | IRF9Z14STRLPBF |
| Product Name | P-Channel 60V 6.7A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9Z14STRLPBF | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | ||
| PD | 43000 milliwatts | 3700 to 43000 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) |