Vishay Intertechnology, Inc. Single FETs, MOSFETs IRF9Z14SPBF

Description
P-Channel 60V 6.7A (Tc) 3.7W (Ta), 43W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
P-Channel 60V 6.7A (Tc) 3.7W (Ta), 43W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF9Z14SPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF9Z14SPBF-ND
Single FETs, MOSFETs IRF9Z14SPBF-ND
P-Channel 60V 6.7A (Tc) 3.7W (Ta), 43W (Tc) Surface Mount D²PAK (TO-263)

P-Channel 60V 6.7A (Tc) 3.7W (Ta), 43W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Singapore, Singapore
P-Channel -60V 6.7A MOSFET Transistor
278-IRF9Z14SPBF
P-Channel -60V 6.7A MOSFET Transistor 278-IRF9Z14SPBF
P-Channel MOSFET, -60V, 6.7A, 500mR, TO-263 Product overview: IRF9Z14SPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, 6.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, 6.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9Z14SPBF can be used for catalog matching and distributor lookup.

P-Channel MOSFET, -60V, 6.7A, 500mR, TO-263 Product overview: IRF9Z14SPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, 6.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, 6.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9Z14SPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9Z14SPBF - 069439-IRF9Z14SPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9Z14SPBF
069439-IRF9Z14SPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9Z14SPBF 069439-IRF9Z14SPBF
Manufacturer: Vishay Win Source Part Number: 069439-IRF9Z14SPBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.7W (Ta), 43W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 6.7A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 12nC @ 10V Max Input Capacitance: 270pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 500 mOhm @ 4A, 10V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 069439-IRF9Z14SPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3.7W (Ta), 43W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 6.7A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 12nC @ 10V
Max Input Capacitance: 270pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 500 mOhm @ 4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF9Z14SPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF9Z14SPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF9Z14SPBF
MOSFET P-CH 60V 6.7A D2PAK

MOSFET P-CH 60V 6.7A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET P-CH -60V HEXFET MOSFET D2-PA

MOSFET P-CH -60V HEXFET MOSFET D2-PA

Buy Now Datasheet
Transistor - 16352533 - Radwell International
Willingboro, NJ, United States
Transistor
16352533
Transistor 16352533
MOSFET, SERIES IRF9Z, 60V, P-CHANNEL, HEXFET, SMD/SMT, TO-263-3, 6.7A, 4.83X10.67X9.65MM. FREE 2 YEAR RADWELL WARRANTY

MOSFET, SERIES IRF9Z, 60V, P-CHANNEL, HEXFET, SMD/SMT, TO-263-3, 6.7A, 4.83X10.67X9.65MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Radwell International
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRF9Z14SPBF-ND 278-IRF9Z14SPBF 069439-IRF9Z14SPBF IRF9Z14SPBF IRF9Z14SPBF 16352533
Product Name Single FETs, MOSFETs P-Channel -60V 6.7A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9Z14SPBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Transistor
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
PD 3700 milliwatts 3700 to 43000 milliwatts
Unlock Full Specs
to access all available technical data