Vishay Precision Group MOSFETs IRF9Z14PBF

Description
MOSFET P-Channel 60V 6.7A TO220AB
Request a Quote Datasheet
Description
MOSFET P-Channel 60V 6.7A TO220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 5429478 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5429478
MOSFETs 5429478
MOSFET P-Channel 60V 6.7A TO220AB

MOSFET P-Channel 60V 6.7A TO220AB

Supplier's Site
MOSFETs - 1780838 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1780838
MOSFETs 1780838
MOSFET P-Channel 60V 6.7A TO220AB

MOSFET P-Channel 60V 6.7A TO220AB

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9Z14PBF - 017566-IRF9Z14PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9Z14PBF
017566-IRF9Z14PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9Z14PBF 017566-IRF9Z14PBF
Manufacturer: Vishay Win Source Part Number: 017566-IRF9Z14PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 43W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 6.7A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 12nC @ 10V Max Input Capacitance: 270pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 500 mOhm @ 4A, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 017566-IRF9Z14PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 43W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 6.7A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 12nC @ 10V
Max Input Capacitance: 270pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 500 mOhm @ 4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
P-Channel 60V 6.7A MOSFET Transistor
278-IRF9Z14PBF
P-Channel 60V 6.7A MOSFET Transistor 278-IRF9Z14PBF
P-Channel MOSFET, 60V, 6.7A, 500mR, TO-220AB Product overview: IRF9Z14PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 60V, 6.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 6.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9Z14PBF can be used for catalog matching and distributor lookup.

P-Channel MOSFET, 60V, 6.7A, 500mR, TO-220AB Product overview: IRF9Z14PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 60V, 6.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 6.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9Z14PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF9Z14PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF9Z14PBF-ND
Single FETs, MOSFETs IRF9Z14PBF-ND
P-Channel 60V 6.7A (Tc) 43W (Tc) Through Hole TO-220AB

P-Channel 60V 6.7A (Tc) 43W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF9Z14PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF9Z14PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF9Z14PBF
MOSFET P-CH 60V 6.7A TO220AB

MOSFET P-CH 60V 6.7A TO220AB

Supplier's Site
P Channel Mosfet, -60V, 6.7A To-220; Channel Type Vishay - 63J7421 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -60V, 6.7A To-220; Channel Type Vishay
63J7421
P Channel Mosfet, -60V, 6.7A To-220; Channel Type Vishay 63J7421
P CHANNEL MOSFET, -60V, 6.7A TO-220; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:6.7A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; MSL:- RoHS Compliant: Yes

P CHANNEL MOSFET, -60V, 6.7A TO-220; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:6.7A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; MSL:- RoHS Compliant: Yes

Supplier's Site
Mosfet, P-Ch, 60V, 6.7A, To-220 Rohs Compliant Vishay - 56AJ9923 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 60V, 6.7A, To-220 Rohs Compliant Vishay
56AJ9923
Mosfet, P-Ch, 60V, 6.7A, To-220 Rohs Compliant Vishay 56AJ9923
MOSFET, P-CH, 60V, 6.7A, TO-220 ROHS COMPLIANT: YES

MOSFET, P-CH, 60V, 6.7A, TO-220 ROHS COMPLIANT: YES

Supplier's Site
Transistor - 16352525 - Radwell International
Willingboro, NJ, United States
Transistor
16352525
Transistor 16352525
POWER FIELD-EFFECT TRANSISTOR, 6.7A I(D), 60V, 0.5OHM, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 6.7A I(D), 60V, 0.5OHM, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
MOSFET P-CH -60V HEXFET MOSFET

MOSFET P-CH -60V HEXFET MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - IRF9Z14PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF9Z14PBF
Single FETs, MOSFETs IRF9Z14PBF
MOSFET P-CH 60V 6.7A TO220AB

MOSFET P-CH 60V 6.7A TO220AB

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Radwell International VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 5429478 017566-IRF9Z14PBF 278-IRF9Z14PBF IRF9Z14PBF-ND IRF9Z14PBF 63J7421 56AJ9923 16352525 IRF9Z14PBF IRF9Z14PBF
Product Name MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9Z14PBF P-Channel 60V 6.7A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs P Channel Mosfet, -60V, 6.7A To-220; Channel Type Vishay Mosfet, P-Ch, 60V, 6.7A, To-220 Rohs Compliant Vishay Transistor MOSFET Single FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement
Package Type TO-220; To-220ab TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-220; TO-220-3 TO-3; TO-220 TO-3; TO-220 TO-220; TO-220-3
Number of units in IC 1
V(BR)DSS 60 volts 60 volts
Unlock Full Specs
to access all available technical data