Vishay Precision Group Single FETs, MOSFETs IRF9Z10PBF

Description
P-Channel 60V 6.7A (Tc) 43W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
P-Channel 60V 6.7A (Tc) 43W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF9Z10PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF9Z10PBF-ND
Single FETs, MOSFETs IRF9Z10PBF-ND
P-Channel 60V 6.7A (Tc) 43W (Tc) Through Hole TO-220AB

P-Channel 60V 6.7A (Tc) 43W (Tc) Through Hole TO-220AB

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9Z10PBF - 130235-IRF9Z10PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9Z10PBF
130235-IRF9Z10PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9Z10PBF 130235-IRF9Z10PBF
Manufacturer: Vishay Win Source Part Number: 130235-IRF9Z10PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 43W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 6.7A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 12nC @ 10V Max Input Capacitance: 270pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 500 mOhm @ 4A, 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 130235-IRF9Z10PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 43W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 6.7A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 12nC @ 10V
Max Input Capacitance: 270pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 500 mOhm @ 4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
P-Channel 6.7A -60V MOSFET Transistor
278-IRF9Z10PBF
P-Channel 6.7A -60V MOSFET Transistor 278-IRF9Z10PBF
P-Channel MOSFET, 6.7A ID, -60V Vdss, 500mR Rds On, TO-220AB Product overview: IRF9Z10PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 6.7A, -60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 6.7A, -60V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9Z10PBF can be used for catalog matching and distributor lookup.

P-Channel MOSFET, 6.7A ID, -60V Vdss, 500mR Rds On, TO-220AB Product overview: IRF9Z10PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 6.7A, -60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 6.7A, -60V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9Z10PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET P-CH 60V 6.7A TO220AB - 880-IRF9Z10PBF - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 60V 6.7A TO220AB
880-IRF9Z10PBF
MOSFET P-CH 60V 6.7A TO220AB 880-IRF9Z10PBF
MOSFET P-CH 60V 6.7A TO220AB

MOSFET P-CH 60V 6.7A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET RECOMMENDED ALT 844-IRF9Z10

MOSFET RECOMMENDED ALT 844-IRF9Z10

Buy Now Datasheet
P Channel Mosfet, -60V, 6.7A; Channel Type Vishay - 31K2313 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -60V, 6.7A; Channel Type Vishay
31K2313
P Channel Mosfet, -60V, 6.7A; Channel Type Vishay 31K2313
P CHANNEL MOSFET, -60V, 6.7A; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:6.7A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; No. of Pins:3PinsRoHS Compliant: Yes

P CHANNEL MOSFET, -60V, 6.7A; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:6.7A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; No. of Pins:3PinsRoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF9Z10PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF9Z10PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF9Z10PBF
MOSFET P-CH 60V 6.7A TO220AB

MOSFET P-CH 60V 6.7A TO220AB

Supplier's Site
Single FETs, MOSFETs - IRF9Z10PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF9Z10PBF
Single FETs, MOSFETs IRF9Z10PBF
MOSFET P-CH 60V 6.7A TO220AB

MOSFET P-CH 60V 6.7A TO220AB

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRF9Z10PBF-ND 130235-IRF9Z10PBF 278-IRF9Z10PBF 880-IRF9Z10PBF IRF9Z10PBF 31K2313 IRF9Z10PBF IRF9Z10PBF
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9Z10PBF P-Channel 6.7A -60V MOSFET Transistor MOSFET P-CH 60V 6.7A TO220AB MOSFET P Channel Mosfet, -60V, 6.7A; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-3 TO-220; TO-220-3 TO-220; TO-220-3
V(BR)DSS 60 volts 60 volts
PD 43000 milliwatts 43000 milliwatts 43000 milliwatts 43000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SC2688-AZ - 906351-2SC2688-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single IGBTs - 448-AIGB40N65H5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
8 suppliers