P-Channel 200V 11A (Tc) 125W (Tc) Surface Mount D²PAK (TO-263)
P-Channel 200V 11A (Tc) 125W (Tc) Surface Mount D²PAK (TO-263)
P-Channel 200V 11A (Tc) 125W (Tc) Surface Mount D²PAK (TO-263)
P-Channel MOSFET, 200V, 11A, 500mR, TO-263, Surface Mount Product overview: IRF9640STRRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 200V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 200V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9640STRRPBF can be used for catalog matching and distributor lookup.
Win Source Part Number: 1169539-IRF9640STRRP
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 800
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 200 V
Current - Continuous Drain (Id) @ 25°C: 11A (Tc)
Rds On (Max) @ Id, Vgs: 500mOhm @ 6.6A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 125W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK (TO-263)
Gate Charge (Qg) (Max) @ Vgs: 44 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1200 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: IRF9640STRRPBFDKR,IR
Base Product Number: IRF9640
Drive Voltage (Max Rds On, Min Rds On): 10V
MOSFET P-CH 200V 11A D2PAK
P CHANNEL MOSFET, -200V, 11A, SMD-220, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:11A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:3W RoHS Compliant: Yes
MOSFET, P-CH, 200V, 11A, TO-263 ROHS COMPLIANT: YES
MOSFET P-CH -200V HEXFET MOSFET
200V 11A 125W 500mΩ@6.6A,10V 4V@250uA P Channel D2PAK(TO-263) MOSFETs ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IRF9640STRRPBFTR-ND | 278-IRF9640STRRPBF | 1169539-IRF9640STRRPBF | IRF9640STRRPBF | 58K5808 | 56AJ9930 | IRF9640STRRPBF | IRF9640STRRPBF |
| Product Name | Single FETs, MOSFETs | P-Channel SMD 200V 11A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | P Channel Mosfet, -200V, 11A, Smd-220, Full Reel; Channel Type Vishay | Mosfet, P-Ch, 200V, 11A, To-263 Rohs Compliant Vishay | MOSFET | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel | P-Channel | |||
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; SOT3 | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-3 | TO-3; TO-263 | TO-263 | ||
| PD | 125000 milliwatts | 125000 milliwatts | 3000 milliwatts | 125000 milliwatts | ||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |