Vishay Precision Group P-Channel SMD 200V 11A MOSFET Transistor IRF9640STRLPBF

Description
P-Channel MOSFET, 200V, 11A, 500mR, D2PAK, Surface Mount Product overview: IRF9640STRLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 200V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 200V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9640STRLPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-Channel MOSFET, 200V, 11A, 500mR, D2PAK, Surface Mount Product overview: IRF9640STRLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 200V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 200V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9640STRLPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel SMD 200V 11A MOSFET Transistor
278-IRF9640STRLPBF
P-Channel SMD 200V 11A MOSFET Transistor 278-IRF9640STRLPBF
P-Channel MOSFET, 200V, 11A, 500mR, D2PAK, Surface Mount Product overview: IRF9640STRLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 200V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 200V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9640STRLPBF can be used for catalog matching and distributor lookup.

P-Channel MOSFET, 200V, 11A, 500mR, D2PAK, Surface Mount Product overview: IRF9640STRLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 200V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 200V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9640STRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9640STRLPBF - 017562-IRF9640STRLPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9640STRLPBF
017562-IRF9640STRLPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9640STRLPBF 017562-IRF9640STRLPBF
Manufacturer: Vishay Win Source Part Number: 017562-IRF9640STRLPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3W (Ta), 125W (Tc) Family Name: IRF9640S Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 11A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 44nC @ 10V Max Input Capacitance: 1200pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 500 mOhm @ 6.6A, 10V Alternative Parts (Cross-Reference): RF1S9640SM; SFW9640TM_NL; RF1S9640SM9A; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 017562-IRF9640STRLPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3W (Ta), 125W (Tc)
Family Name: IRF9640S
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 11A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 44nC @ 10V
Max Input Capacitance: 1200pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 500 mOhm @ 6.6A, 10V
Alternative Parts (Cross-Reference): RF1S9640SM; SFW9640TM_NL; RF1S9640SM9A;
Introduction Date: March 27, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IRF9640STRLPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF9640STRLPBFTR-ND
Single FETs, MOSFETs IRF9640STRLPBFTR-ND
P-Channel 200V 11A (Tc) 3W (Ta), 125W (Tc) Surface Mount D²PAK (TO-263)

P-Channel 200V 11A (Tc) 3W (Ta), 125W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - IRF9640STRLPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF9640STRLPBFDKR-ND
Single FETs, MOSFETs IRF9640STRLPBFDKR-ND
P-Channel 200V 11A (Tc) 3W (Ta), 125W (Tc) Surface Mount D²PAK (TO-263)

P-Channel 200V 11A (Tc) 3W (Ta), 125W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - IRF9640STRLPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF9640STRLPBFCT-ND
Single FETs, MOSFETs IRF9640STRLPBFCT-ND
P-Channel 200V 11A (Tc) 3W (Ta), 125W (Tc) Surface Mount D²PAK (TO-263)

P-Channel 200V 11A (Tc) 3W (Ta), 125W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Mosfet, P Ch, -200V, -11A, To-263-3; Transistor Polarity Vishay - 05W6877 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Ch, -200V, -11A, To-263-3; Transistor Polarity Vishay
05W6877
Mosfet, P Ch, -200V, -11A, To-263-3; Transistor Polarity Vishay 05W6877
MOSFET, P CH, -200V, -11A, TO-263-3; Transistor Polarity:P Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:11A; On Resistance Rds(on):0.5ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

MOSFET, P CH, -200V, -11A, TO-263-3; Transistor Polarity:P Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:11A; On Resistance Rds(on):0.5ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

Supplier's Site
P Channel Mosfet, -200V, 11A, Smd-220, Full Reel; Transistor Polarity Vishay - 58K5807 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -200V, 11A, Smd-220, Full Reel; Transistor Polarity Vishay
58K5807
P Channel Mosfet, -200V, 11A, Smd-220, Full Reel; Transistor Polarity Vishay 58K5807
P CHANNEL MOSFET, -200V, 11A, SMD-220, FULL REEL; Transistor Polarity:P Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:11A; On Resistance Rds(on):0.5ohm; Transistor Mounting:Surface Mount; Power Dissipation Pd:3WRoHS Compliant: Yes

P CHANNEL MOSFET, -200V, 11A, SMD-220, FULL REEL; Transistor Polarity:P Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:11A; On Resistance Rds(on):0.5ohm; Transistor Mounting:Surface Mount; Power Dissipation Pd:3WRoHS Compliant: Yes

Supplier's Site
Mosfet, P, 200V, D2-Pak; Transistor Polarity Vishay - 25M9859 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P, 200V, D2-Pak; Transistor Polarity Vishay
25M9859
Mosfet, P, 200V, D2-Pak; Transistor Polarity Vishay 25M9859
MOSFET, P, 200V, D2-PAK; Transistor Polarity:P Channel; Continuous Drain Current Id:11A; Drain Source Voltage Vds:200V; On Resistance Rds(on):500mohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs Typ:4V; Power Dissipation RoHS Compliant: Yes

MOSFET, P, 200V, D2-PAK; Transistor Polarity:P Channel; Continuous Drain Current Id:11A; Drain Source Voltage Vds:200V; On Resistance Rds(on):500mohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs Typ:4V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET P-CH 200V 11A D2PAK - 880-IRF9640STRLPBF - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 200V 11A D2PAK
880-IRF9640STRLPBF
MOSFET P-CH 200V 11A D2PAK 880-IRF9640STRLPBF
MOSFET P-CH 200V 11A D2PAK

MOSFET P-CH 200V 11A D2PAK

Supplier's Site
Transistor - 16352505 - Radwell International
Willingboro, NJ, United States
Transistor
16352505
Transistor 16352505
POWER FIELD-EFFECT TRANSISTOR, 11A I(D), 200V, 0.5OHM, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-263AB D2PAK-3. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 11A I(D), 200V, 0.5OHM, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-263AB D2PAK-3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF9640STRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF9640STRLPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF9640STRLPBF
MOSFET P-CH 200V 11A D2PAK

MOSFET P-CH 200V 11A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET P-CH -200V HEXFET MOSFET

MOSFET P-CH -200V HEXFET MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - IRF9640STRLPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF9640STRLPBF
Single FETs, MOSFETs IRF9640STRLPBF
MOSFET P-CH 200V 11A D2PAK

MOSFET P-CH 200V 11A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited Radwell International Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRF9640STRLPBF 017562-IRF9640STRLPBF IRF9640STRLPBFTR-ND 05W6877 58K5807 25M9859 880-IRF9640STRLPBF 16352505 IRF9640STRLPBF IRF9640STRLPBF IRF9640STRLPBF
Product Name P-Channel SMD 200V 11A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9640STRLPBF Single FETs, MOSFETs Mosfet, P Ch, -200V, -11A, To-263-3; Transistor Polarity Vishay P Channel Mosfet, -200V, 11A, Smd-220, Full Reel; Transistor Polarity Vishay Mosfet, P, 200V, D2-Pak; Transistor Polarity Vishay MOSFET P-CH 200V 11A D2PAK Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
PD 3000 milliwatts 3000 to 125000 milliwatts 3000 milliwatts 3000 milliwatts 3000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 200 volts -200 volts 200 volts
Package Type TO-263; SOT3; D2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3; TO-263 TO-3 TO-3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data