Vishay Precision Group P-Channel 200V 11A MOSFET Transistor IRF9640PBF

Description
P-Channel MOSFET, 200V, 11A, 500mR, TO-220AB Product overview: IRF9640PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 200V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9640PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-Channel MOSFET, 200V, 11A, 500mR, TO-220AB Product overview: IRF9640PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 200V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9640PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel 200V 11A MOSFET Transistor
278-IRF9640PBF
P-Channel 200V 11A MOSFET Transistor 278-IRF9640PBF
P-Channel MOSFET, 200V, 11A, 500mR, TO-220AB Product overview: IRF9640PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 200V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9640PBF can be used for catalog matching and distributor lookup.

P-Channel MOSFET, 200V, 11A, 500mR, TO-220AB Product overview: IRF9640PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 200V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9640PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9640PBF - 017561-IRF9640PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9640PBF
017561-IRF9640PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9640PBF 017561-IRF9640PBF
Manufacturer: Vishay Win Source Part Number: 017561-IRF9640PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 125W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 11A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 44nC @ 10V Max Input Capacitance: 1200pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 500 mOhm @ 6.6A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: Vishay
Win Source Part Number: 017561-IRF9640PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 125W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 11A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 44nC @ 10V
Max Input Capacitance: 1200pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 500 mOhm @ 6.6A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now Datasheet
Single FETs, MOSFETs - IRF9640PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF9640PBF-ND
Single FETs, MOSFETs IRF9640PBF-ND
P-Channel 200V 11A (Tc) 125W (Tc) Through Hole TO-220AB

P-Channel 200V 11A (Tc) 125W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF9640PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF9640PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF9640PBF
MOSFET P-CH 200V 11A TO220AB

MOSFET P-CH 200V 11A TO220AB

Supplier's Site
MOSFET, Power;P-Ch;VDSS -200V;RDS(ON) 0.5Ohm;ID -11A;TO-220AB;PD 125W;VGS +/-20V - 70078877 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;P-Ch;VDSS -200V;RDS(ON) 0.5Ohm;ID -11A;TO-220AB;PD 125W;VGS +/-20V
70078877
MOSFET, Power;P-Ch;VDSS -200V;RDS(ON) 0.5Ohm;ID -11A;TO-220AB;PD 125W;VGS +/-20V 70078877
MOSFET, Power;P-Ch;VDSS -200V;RDS(ON) 0.5Ohm;ID -11A;TO-220AB;PD 125W;VGS +/-20V

MOSFET, Power;P-Ch;VDSS -200V;RDS(ON) 0.5Ohm;ID -11A;TO-220AB;PD 125W;VGS +/-20V

Supplier's Site
P Channel Mosfet, -200V, -11A, To-220Ab; Channel Type Vishay - 63J7436 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -200V, -11A, To-220Ab; Channel Type Vishay
63J7436
P Channel Mosfet, -200V, -11A, To-220Ab; Channel Type Vishay 63J7436
P CHANNEL MOSFET, -200V, -11A, TO-220AB; Channel Type:P Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:11A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

P CHANNEL MOSFET, -200V, -11A, TO-220AB; Channel Type:P Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:11A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
Mosfet Transistor, P Channel, 11 A, 200 V, 500 Mohm, -10 V, -4 V Rohs Compliant Vishay - 38K2873 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, P Channel, 11 A, 200 V, 500 Mohm, -10 V, -4 V Rohs Compliant Vishay
38K2873
Mosfet Transistor, P Channel, 11 A, 200 V, 500 Mohm, -10 V, -4 V Rohs Compliant Vishay 38K2873
MOSFET Transistor, P Channel, 11 A, 200 V, 500 mohm, -10 V, -4 V RoHS Compliant: Yes

MOSFET Transistor, P Channel, 11 A, 200 V, 500 mohm, -10 V, -4 V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF9640PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF9640PBF
Single FETs, MOSFETs IRF9640PBF
MOSFET P-CH 200V 11A TO220AB

MOSFET P-CH 200V 11A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET P-CH -200V HEXFET MOSFET

MOSFET P-CH -200V HEXFET MOSFET

Buy Now Datasheet
Transistor - 16352497 - Radwell International
Willingboro, NJ, United States
Transistor
16352497
Transistor 16352497
P CHANNEL MOSFET, -200V, -11A, TO-220AB; TRANSISTOR POLARITY:P CHANNEL; CONTINUOUS DRAIN CURRENT ID:-11A; DRAIN SOURCE VOLTAGE VDS:-200V; ON RESISTANCE RDS(ON):0.5OHM; RDS(ON) TEST VOLTAGE VGS:-10V; THRESHOLD VOLTAGE VGS:-4V; MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

P CHANNEL MOSFET, -200V, -11A, TO-220AB; TRANSISTOR POLARITY:P CHANNEL; CONTINUOUS DRAIN CURRENT ID:-11A; DRAIN SOURCE VOLTAGE VDS:-200V; ON RESISTANCE RDS(ON):0.5OHM; RDS(ON) TEST VOLTAGE VGS:-10V; THRESHOLD VOLTAGE VGS:-4V; MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRF9640PBF
Triode/MOS Tube/Transistor >> MOSFETs IRF9640PBF
200V 11A 500mΩ@10V,6.6A 125W 4V@250uA P Channel TO-220AB MOSFETs ROHS

200V 11A 500mΩ@10V,6.6A 125W 4V@250uA P Channel TO-220AB MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Radwell International LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRF9640PBF 017561-IRF9640PBF IRF9640PBF-ND IRF9640PBF 70078877 63J7436 38K2873 IRF9640PBF IRF9640PBF 16352497 IRF9640PBF
Product Name P-Channel 200V 11A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9640PBF Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET, Power;P-Ch;VDSS -200V;RDS(ON) 0.5Ohm;ID -11A;TO-220AB;PD 125W;VGS +/-20V P Channel Mosfet, -200V, -11A, To-220Ab; Channel Type Vishay Mosfet Transistor, P Channel, 11 A, 200 V, 500 Mohm, -10 V, -4 V Rohs Compliant Vishay Single FETs, MOSFETs MOSFET Transistor Triode/MOS Tube/Transistor >> MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel
PD 125000 milliwatts 125000 milliwatts 125000 milliwatts 125000 milliwatts 125000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 200 volts -200 volts 200 volts 200 volts
Package Type TO-220; SOT3; TO-220AB TO-220; TO-220-3 1200 pF @ 25 V TO-220 TO-3; TO-220 TO-3 TO-220; TO-220-3 TO-220
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065040D8S - Acme Chip Technology Co., Limited
Specs
Package Type 4-PowerTSFN
Packing Method Tape Reel; Tape & Reel (TR)
View Details
 - AUIRFU8403-701TRL - Rochester Electronics
Specs
Polarity N-Channel
Package Type IPAK-3
Packing Method Tape Reel; Tape & Reel
View Details
2 suppliers