MOSFET P-CH 200V 11A I2PAK Product overview: IRF9640LPBF from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9640LPBF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Siliconix
Win Source Part Number: 777040-IRF9640LPBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 11A (Tc)
Family Name: IRF9640L
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: I2PAK
Channel Type Type: P
Drain Source Voltage: 200V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 44nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1200pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 3W (Ta), 125W (Tc)
Rds On (Maximum) @ Id, Vgs: 500 mOhm @ 6.6A, 10V
Alternative Parts (Cross-Reference): SFP9640-NL; IRF9640; SiHF9640L-E3; SiHF9640L-GE3;
Introduction Date: March 27, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
P-Channel 200V 11A (Tc) 3W (Ta), 125W (Tc) Through Hole I2PAK
PRICE/EA (MIN PURCH= 1000) - P CHANNEL MOSFET, -200V, 11A TO-262; TRANSISTOR POLARITY:P CHANNEL; CONTINUOUS DRAIN CURRENT ID:-11A; DRAIN SOURCE VOLTAG. FREE 2 YEAR RADWELL WARRANTY
MOSFET P-CH 200V 11A I2PAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | RF Transistors |
| Product Number | 278-IRF9640LPBF | 777040-IRF9640LPBF | IRF9640LPBF-ND | 16352493 | IRF9640LPBF |
| Product Name | 200V 11A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9640LPBF | Single FETs, MOSFETs | Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 3000 milliwatts | 3000 to 125000 milliwatts |