Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9630STRRPBF IRF9630STRRPBF

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986568-IRF9630STRRPB F Length: 10.67 mm Drain to Source Voltage (Vdss): -200 V Height: 4.83 mm Weight: 1.437803 g Number of Channels: 1 Width: 9.02 mm Rise Time: 27 ns Fall Time: 24 ns Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 3 W Turn-On Delay Time: 12 ns Continuous Drain Current (ID): 6.5 A Turn-Off Delay Time: 28 ns Drain to Source Resistance: 800 mΩ Gate to Source Voltage (Vgs): 20 V
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986568-IRF9630STRRPB F Length: 10.67 mm Drain to Source Voltage (Vdss): -200 V Height: 4.83 mm Weight: 1.437803 g Number of Channels: 1 Width: 9.02 mm Rise Time: 27 ns Fall Time: 24 ns Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 3 W Turn-On Delay Time: 12 ns Continuous Drain Current (ID): 6.5 A Turn-Off Delay Time: 28 ns Drain to Source Resistance: 800 mΩ Gate to Source Voltage (Vgs): 20 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9630STRRPBF - 986568-IRF9630STRRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9630STRRPBF
986568-IRF9630STRRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9630STRRPBF 986568-IRF9630STRRPBF
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986568-IRF9630STRRPB F Length: 10.67 mm Drain to Source Voltage (Vdss): -200 V Height: 4.83 mm Weight: 1.437803 g Number of Channels: 1 Width: 9.02 mm Rise Time: 27 ns Fall Time: 24 ns Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 3 W Turn-On Delay Time: 12 ns Continuous Drain Current (ID): 6.5 A Turn-Off Delay Time: 28 ns Drain to Source Resistance: 800 mΩ Gate to Source Voltage (Vgs): 20 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 986568-IRF9630STRRPBF
Length: 10.67 mm
Drain to Source Voltage (Vdss): -200 V
Height: 4.83 mm
Weight: 1.437803 g
Number of Channels: 1
Width: 9.02 mm
Rise Time: 27 ns
Fall Time: 24 ns
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Power Dissipation: 3 W
Turn-On Delay Time: 12 ns
Continuous Drain Current (ID): 6.5 A
Turn-Off Delay Time: 28 ns
Drain to Source Resistance: 800 mΩ
Gate to Source Voltage (Vgs): 20 V

Buy Now
Singapore, Singapore
P-Channel 6.5A 200V 0.8ohm MOSFET Transistor
278-IRF9630STRRPBF
P-Channel 6.5A 200V 0.8ohm MOSFET Transistor 278-IRF9630STRRPBF
Power Field-Effect Transistor, 6.5A I(D), 200V, 0.8ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB, TO-263, 3 PIN Product overview: IRF9630STRRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 6.5A, 200V, 0.8ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 6.5A, 200V, 0.8ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9630STRRPBF can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 6.5A I(D), 200V, 0.8ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB, TO-263, 3 PIN Product overview: IRF9630STRRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 6.5A, 200V, 0.8ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 6.5A, 200V, 0.8ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9630STRRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 986568-IRF9630STRRPBF 278-IRF9630STRRPBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9630STRRPBF P-Channel 6.5A 200V 0.8ohm MOSFET Transistor
rDS(on) 0.8000 ohms
Unlock Full Specs
to access all available technical data