Vishay Intertechnology, Inc. P-Channel 200V 3.5A MOSFET Transistor IRF9620STRL

Description
P-Channel MOSFET, 200V, 3.5A, 1.5R, D2PAK Product overview: IRF9620STRL from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 200V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 3.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9620STRL can be used for catalog matching and distributor lookup.
Request a Quote
Description
P-Channel MOSFET, 200V, 3.5A, 1.5R, D2PAK Product overview: IRF9620STRL from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 200V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 3.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9620STRL can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel 200V 3.5A MOSFET Transistor
278-IRF9620STRL
P-Channel 200V 3.5A MOSFET Transistor 278-IRF9620STRL
P-Channel MOSFET, 200V, 3.5A, 1.5R, D2PAK Product overview: IRF9620STRL from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 200V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 3.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9620STRL can be used for catalog matching and distributor lookup.

P-Channel MOSFET, 200V, 3.5A, 1.5R, D2PAK Product overview: IRF9620STRL from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 200V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 3.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9620STRL can be used for catalog matching and distributor lookup.

Supplier's Site
FETs - Single - IRF9620STRL - 710512-IRF9620STRL - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRF9620STRL
710512-IRF9620STRL
FETs - Single - IRF9620STRL 710512-IRF9620STRL
Manufacturer: Vishay Siliconix Win Source Part Number: 710512-IRF9620STRL Packaging: Tape and Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: P-Channel Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 3W, 40W Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 200V Id - Continuous Drain Current: 3.5A Rds On (Maximum) at Id, Vgs: 1.5Ohm at 1.5A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 22nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 350pF at 25V

Manufacturer: Vishay Siliconix
Win Source Part Number: 710512-IRF9620STRL
Packaging: Tape and Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: P-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Power Dissipation (Maximum): 3W, 40W
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 200V
Id - Continuous Drain Current: 3.5A
Rds On (Maximum) at Id, Vgs: 1.5Ohm at 1.5A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 22nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 350pF at 25V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRF9620STRL 710512-IRF9620STRL
Product Name P-Channel 200V 3.5A MOSFET Transistor FETs - Single - IRF9620STRL
Polarity P-Channel P-Channel; P-Channel
PD 40000 milliwatts 3000 to 40000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data