P-Channel 200V 3.5A (Tc) 3W (Ta), 40W (Tc) Surface Mount D²PAK (TO-263)
Manufacturer: Vishay
Win Source Part Number: 136728-IRF9620SPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3W (Ta), 40W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 3.5A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 22nC @ 10V
Max Input Capacitance: 350pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.5 Ohm @ 1.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
MOSFET P-CH 200V 3.5A D2PAK Product overview: IRF9620SPBF from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 3.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9620SPBF can be used for catalog matching and distributor lookup.
P CH MOSFET, -200V, 3.5A, D2-PAK; Channel Type:P Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:3.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes
MOSFET P-CH -200V HEXFET MOSFET
MOSFET P-CH 200V 3.5A D2PAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 742-IRF9620SPBF-ND | 136728-IRF9620SPBF | 278-IRF9620SPBF | 31K2319 | IRF9620SPBF | IRF9620SPBF |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9620SPBF | 200V 3.5A MOSFET Transistor | P Ch Mosfet, -200V, 3.5A, D2-Pak; Channel Type Vishay | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | ||||
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; SOT3; D2PAK | Tube | TO-3 | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | |
| V(BR)DSS | 200 volts | |||||
| PD | 3000 to 40000 milliwatts | 3000 milliwatts |