Vishay Precision Group Single FETs, MOSFETs IRF9620PBF

Description
P-Channel 200V 3.5A (Tc) 40W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
P-Channel 200V 3.5A (Tc) 40W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF9620PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF9620PBF-ND
Single FETs, MOSFETs IRF9620PBF-ND
P-Channel 200V 3.5A (Tc) 40W (Tc) Through Hole TO-220AB

P-Channel 200V 3.5A (Tc) 40W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
P-Channel -200V 3.5A MOSFET Transistor
278-IRF9620PBF
P-Channel -200V 3.5A MOSFET Transistor 278-IRF9620PBF
P-Channel MOSFET, -200V, 3.5A, 1.5R, TO-220AB Product overview: IRF9620PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -200V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -200V, 3.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9620PBF can be used for catalog matching and distributor lookup.

P-Channel MOSFET, -200V, 3.5A, 1.5R, TO-220AB Product overview: IRF9620PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -200V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -200V, 3.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9620PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9620PBF - 128732-IRF9620PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9620PBF
128732-IRF9620PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9620PBF 128732-IRF9620PBF
Manufacturer: Vishay Win Source Part Number: 128732-IRF9620PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 40W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 3.5A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 22nC @ 10V Max Input Capacitance: 350pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.5 Ohm @ 1.5A, 10V Alternative Parts (Cross-Reference): FQP5P20; IRF9620LPBF; IRF9620; IRF9620PBF; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management

Manufacturer: Vishay
Win Source Part Number: 128732-IRF9620PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 40W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 3.5A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 22nC @ 10V
Max Input Capacitance: 350pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.5 Ohm @ 1.5A, 10V
Alternative Parts (Cross-Reference): FQP5P20; IRF9620LPBF; IRF9620; IRF9620PBF;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
MOSFETs - 5411045 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5411045
MOSFETs 5411045
MOSFET P-Channel 200V 3.5A TO220AB

MOSFET P-Channel 200V 3.5A TO220AB

Supplier's Site
MOSFETs - 1780816 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1780816
MOSFETs 1780816
MOSFET P-Channel 200V 3.5A TO220AB

MOSFET P-Channel 200V 3.5A TO220AB

Supplier's Site
Transistor - 16352469 - Radwell International
Willingboro, NJ, United States
Transistor
16352469
Transistor 16352469
POWER FIELD-EFFECT TRANSISTOR, 3.5A I(D), 200V, 1.5OHM, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 3.5A I(D), 200V, 1.5OHM, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF9620PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF9620PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF9620PBF
MOSFET P-CH 200V 3.5A TO220AB

MOSFET P-CH 200V 3.5A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET P-CH -200V HEXFET MOSFET

MOSFET P-CH -200V HEXFET MOSFET

Buy Now Datasheet
Mosfet Transistor, P Channel, 3.5 A, 200 V, 1.5 Ohm, -10 V, -4 V Rohs Compliant Vishay - 97K2252 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, P Channel, 3.5 A, 200 V, 1.5 Ohm, -10 V, -4 V Rohs Compliant Vishay
97K2252
Mosfet Transistor, P Channel, 3.5 A, 200 V, 1.5 Ohm, -10 V, -4 V Rohs Compliant Vishay 97K2252
MOSFET Transistor, P Channel, 3.5 A, 200 V, 1.5 ohm, -10 V, -4 V RoHS Compliant: Yes

MOSFET Transistor, P Channel, 3.5 A, 200 V, 1.5 ohm, -10 V, -4 V RoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET, Power;P-Ch;VDSS -200V;RDS(ON) 1.5 Ohms;ID -3.5A;TO-220AB;PD 40W;VGS +/-2 - 70078875 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;P-Ch;VDSS -200V;RDS(ON) 1.5 Ohms;ID -3.5A;TO-220AB;PD 40W;VGS +/-2
70078875
MOSFET, Power;P-Ch;VDSS -200V;RDS(ON) 1.5 Ohms;ID -3.5A;TO-220AB;PD 40W;VGS +/-2 70078875
MOSFET, Power;P-Ch;VDSS -200V;RDS(ON) 1.5 Ohms;ID -3.5A;TO-220AB;PD 40W;VGS +/-2

MOSFET, Power;P-Ch;VDSS -200V;RDS(ON) 1.5 Ohms;ID -3.5A;TO-220AB;PD 40W;VGS +/-2

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Radwell International Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRF9620PBF-ND 278-IRF9620PBF 128732-IRF9620PBF 5411045 1780816 16352469 IRF9620PBF IRF9620PBF 97K2252 70078875
Product Name Single FETs, MOSFETs P-Channel -200V 3.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9620PBF MOSFETs MOSFETs Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet Transistor, P Channel, 3.5 A, 200 V, 1.5 Ohm, -10 V, -4 V Rohs Compliant Vishay MOSFET, Power;P-Ch;VDSS -200V;RDS(ON) 1.5 Ohms;ID -3.5A;TO-220AB;PD 40W;VGS +/-2
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220; To-220ab TO-220; TO-220 TO-220; TO-220-3 TO-3 TO-220
PD 40000 milliwatts 40000 milliwatts 40000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 200 volts -200 volts
Unlock Full Specs
to access all available technical data