Vishay Precision Group P-Channel -200V 1.8A MOSFET Transistor IRF9610SPBF

Description
P-Channel MOSFET, -200V, 1.8A, 3R, D2PAK Product overview: IRF9610SPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -200V, 1.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -200V, 1.8A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRF9610SPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-Channel MOSFET, -200V, 1.8A, 3R, D2PAK Product overview: IRF9610SPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -200V, 1.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -200V, 1.8A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRF9610SPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel -200V 1.8A MOSFET Transistor
2088-IRF9610SPBF
P-Channel -200V 1.8A MOSFET Transistor 2088-IRF9610SPBF
P-Channel MOSFET, -200V, 1.8A, 3R, D2PAK Product overview: IRF9610SPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -200V, 1.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -200V, 1.8A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRF9610SPBF can be used for catalog matching and distributor lookup.

P-Channel MOSFET, -200V, 1.8A, 3R, D2PAK Product overview: IRF9610SPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -200V, 1.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -200V, 1.8A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRF9610SPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9610SPBF - 718715-IRF9610SPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9610SPBF
718715-IRF9610SPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9610SPBF 718715-IRF9610SPBF
Manufacturer: Vishay Win Source Part Number: 718715-IRF9610SPBF Packaging: Tube Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 1.8A (Tc) Family Name: IRF9610S Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.vishay.com Manufacturer Package: D2PAK Channel Type Type: P Drain Source Voltage: 200V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 11nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 170pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 3W (Ta), 20W (Tc) Rds On (Maximum) @ Id, Vgs: 3 Ohm @ 900mA, 10V Alternative Parts (Cross-Reference): SFW9610TM; FQB3P20TM; FQB3P20; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 718715-IRF9610SPBF
Packaging: Tube
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 1.8A (Tc)
Family Name: IRF9610S
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.vishay.com
Manufacturer Package: D2PAK
Channel Type Type: P
Drain Source Voltage: 200V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 11nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 170pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 3W (Ta), 20W (Tc)
Rds On (Maximum) @ Id, Vgs: 3 Ohm @ 900mA, 10V
Alternative Parts (Cross-Reference): SFW9610TM; FQB3P20TM; FQB3P20;
Introduction Date: March 27, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IRF9610SPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF9610SPBF-ND
Single FETs, MOSFETs IRF9610SPBF-ND
P-Channel 200V 1.8A (Tc) 3W (Ta), 20W (Tc) Surface Mount D²PAK (TO-263)

P-Channel 200V 1.8A (Tc) 3W (Ta), 20W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
MOSFETs - 2567278 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567278
MOSFETs 2567278
P channel Mosfet

P channel Mosfet

Supplier's Site
MOSFETs - 2567279 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567279
MOSFETs 2567279
P channel Mosfet

P channel Mosfet

Supplier's Site
MOSFETs - 2567279P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567279P
MOSFETs 2567279P
P channel Mosfet

P channel Mosfet

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF9610SPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF9610SPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF9610SPBF
MOSFET P-CH 200V 1.8A D2PAK

MOSFET P-CH 200V 1.8A D2PAK

Supplier's Site
P Channel Mosfet, -200V, 1.8A, D2-Pak; Transistor Polarity Vishay - 58K5801 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -200V, 1.8A, D2-Pak; Transistor Polarity Vishay
58K5801
P Channel Mosfet, -200V, 1.8A, D2-Pak; Transistor Polarity Vishay 58K5801
P CHANNEL MOSFET, -200V, 1.8A, D2-PAK; Transistor Polarity:P Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:1.8A; On Resistance Rds(on):3ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

P CHANNEL MOSFET, -200V, 1.8A, D2-PAK; Transistor Polarity:P Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:1.8A; On Resistance Rds(on):3ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

Supplier's Site
Mosfet, P-Ch, 200V, 1.8A, To-263 Rohs Compliant Vishay - 56AJ9929 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 200V, 1.8A, To-263 Rohs Compliant Vishay
56AJ9929
Mosfet, P-Ch, 200V, 1.8A, To-263 Rohs Compliant Vishay 56AJ9929
MOSFET, P-CH, 200V, 1.8A, TO-263 ROHS COMPLIANT: YES

MOSFET, P-CH, 200V, 1.8A, TO-263 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET P-CH -200V HEXFET MOSFET

MOSFET P-CH -200V HEXFET MOSFET

Buy Now Datasheet
MOSFET P-CH 200V 1.8A D2PAK - 880-IRF9610SPBF - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 200V 1.8A D2PAK
880-IRF9610SPBF
MOSFET P-CH 200V 1.8A D2PAK 880-IRF9610SPBF
MOSFET P-CH 200V 1.8A D2PAK

MOSFET P-CH 200V 1.8A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-IRF9610SPBF 718715-IRF9610SPBF IRF9610SPBF-ND 2567278 IRF9610SPBF 58K5801 56AJ9929 IRF9610SPBF 880-IRF9610SPBF
Product Name P-Channel -200V 1.8A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9610SPBF Single FETs, MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs P Channel Mosfet, -200V, 1.8A, D2-Pak; Transistor Polarity Vishay Mosfet, P-Ch, 200V, 1.8A, To-263 Rohs Compliant Vishay MOSFET MOSFET P-CH 200V 1.8A D2PAK
Polarity P-Channel P-Channel P-Channel
PD 3000 milliwatts 3000 to 20000 milliwatts 3000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-263; SOT3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3 TO-3; TO-263
Packing Method Tube; Tube Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data