P-Channel 200V 1.8A (Tc) 20W (Tc) Through Hole TO-220AB
P-Channel MOSFET, 200V, 1.8A, 3R, TO-220AB Product overview: IRF9610PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 200V, 1.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 1.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9610PBF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 133201-IRF9610PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 20W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 1.8A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 11nC @ 10V
Max Input Capacitance: 170pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3 Ohm @ 900mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
MOSFET P-Channel 200V 1.8A TO220AB
MOSFET P-Channel 200V 1.8A TO220AB
200V 1.8A 20W 3Ω@10V,900mA 4V@250uA P Channel TO-220 MOSFETs ROHS
P CHANNEL MOSFET, -200V, 1.8A, TO-220; Channel Type:P Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:1.8A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes
MOSFET P-CH 200V 1.8A TO220AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IRF9610PBF-ND | 278-IRF9610PBF | 133201-IRF9610PBF | 5429462 | 1780837 | IRF9610PBF | 63J7433 | IRF9610PBF | IRF9610PBF |
| Product Name | Single FETs, MOSFETs | P-Channel 200V 1.8A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9610PBF | MOSFETs | MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs | P Channel Mosfet, -200V, 1.8A, To-220; Channel Type Vishay | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | P-Channel | P-Channel | P-Channel | P-Channel | ||
| Package Type | TO-220; TO-220-3 | TO-220; SOT3; TO-220AB | TO-220; To-220ab | TO-220; TO-220 | TO-220 | TO-3; TO-220 | TO-220; TO-220-3 | ||
| PD | 20000 milliwatts | 20000 milliwatts | 20000 milliwatts | ||||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||||
| V(BR)DSS | 200 volts | 200 volts |