Vishay Precision Group Single FETs, MOSFETs IRF9540STRLPBF

Description
P-Channel 100V 19A (Tc) 3.7W (Ta), 150W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
P-Channel 100V 19A (Tc) 3.7W (Ta), 150W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF9540STRLPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF9540STRLPBFCT-ND
Single FETs, MOSFETs IRF9540STRLPBFCT-ND
P-Channel 100V 19A (Tc) 3.7W (Ta), 150W (Tc) Surface Mount D²PAK (TO-263)

P-Channel 100V 19A (Tc) 3.7W (Ta), 150W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - IRF9540STRLPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF9540STRLPBFTR-ND
Single FETs, MOSFETs IRF9540STRLPBFTR-ND
P-Channel 100V 19A (Tc) 3.7W (Ta), 150W (Tc) Surface Mount D²PAK (TO-263)

P-Channel 100V 19A (Tc) 3.7W (Ta), 150W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - IRF9540STRLPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF9540STRLPBFDKR-ND
Single FETs, MOSFETs IRF9540STRLPBFDKR-ND
P-Channel 100V 19A (Tc) 3.7W (Ta), 150W (Tc) Surface Mount D²PAK (TO-263)

P-Channel 100V 19A (Tc) 3.7W (Ta), 150W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9540STRLPBF - 1046784-IRF9540STRLPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9540STRLPBF
1046784-IRF9540STRLPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9540STRLPBF 1046784-IRF9540STRLPBF
Manufacturer: Vishay Win Source Part Number: 1046784-IRF9540STRLP BF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.7W (Ta), 150W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 19A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 61nC @ 10V Max Input Capacitance: 1400pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 200 mOhm @ 11A, 10V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1046784-IRF9540STRLPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3.7W (Ta), 150W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 19A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 61nC @ 10V
Max Input Capacitance: 1400pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 200 mOhm @ 11A, 10V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
P-Channel SMD 100V 19A MOSFET Transistor
278-IRF9540STRLPBF
P-Channel SMD 100V 19A MOSFET Transistor 278-IRF9540STRLPBF
P-Channel MOSFET, 100V, 19A, 200mR, D2PAK, Surface Mount Product overview: IRF9540STRLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 100V, 19A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 100V, 19A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9540STRLPBF can be used for catalog matching and distributor lookup.

P-Channel MOSFET, 100V, 19A, 200mR, D2PAK, Surface Mount Product overview: IRF9540STRLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 100V, 19A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 100V, 19A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9540STRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET P-Chan 100V 19 Amp

MOSFET P-Chan 100V 19 Amp

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF9540STRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF9540STRLPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF9540STRLPBF
MOSFET P-CH 100V 19A D2PAK

MOSFET P-CH 100V 19A D2PAK

Supplier's Site
P Channel Mosfet, -100V, 19A, Smd-220, Full Reel; Channel Type Vishay - 58K5799 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -100V, 19A, Smd-220, Full Reel; Channel Type Vishay
58K5799
P Channel Mosfet, -100V, 19A, Smd-220, Full Reel; Channel Type Vishay 58K5799
P CHANNEL MOSFET, -100V, 19A, SMD-220, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:19A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:3.7W RoHS Compliant: Yes

P CHANNEL MOSFET, -100V, 19A, SMD-220, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:19A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:3.7W RoHS Compliant: Yes

Supplier's Site
Mosfet, P-Ch, 100V, 19A, To-263 Rohs Compliant Vishay - 56AJ9928 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 100V, 19A, To-263 Rohs Compliant Vishay
56AJ9928
Mosfet, P-Ch, 100V, 19A, To-263 Rohs Compliant Vishay 56AJ9928
MOSFET, P-CH, 100V, 19A, TO-263 ROHS COMPLIANT: YES

MOSFET, P-CH, 100V, 19A, TO-263 ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - IRF9540STRLPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF9540STRLPBF
Single FETs, MOSFETs IRF9540STRLPBF
MOSFET P-CH 100V 19A D2PAK

MOSFET P-CH 100V 19A D2PAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRF9540STRLPBFCT-ND 1046784-IRF9540STRLPBF 278-IRF9540STRLPBF IRF9540STRLPBF IRF9540STRLPBF 58K5799 56AJ9928 IRF9540STRLPBF
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9540STRLPBF P-Channel SMD 100V 19A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs P Channel Mosfet, -100V, 19A, Smd-220, Full Reel; Channel Type Vishay Mosfet, P-Ch, 100V, 19A, To-263 Rohs Compliant Vishay Single FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK 1400 pF @ 25 V TO-3 TO-3; TO-263 TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
V(BR)DSS 100 volts 100 volts
PD 3700 to 150000 milliwatts 150000 milliwatts 3700 milliwatts 3700 milliwatts
Unlock Full Specs
to access all available technical data