Vishay Precision Group P-Channel 100V 19A MOSFET Transistor IRF9540SPBF

Description
P-Channel MOSFET, 100V, 19A, 200mR, D2PAK Product overview: IRF9540SPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 100V, 19A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 19A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9540SPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-Channel MOSFET, 100V, 19A, 200mR, D2PAK Product overview: IRF9540SPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 100V, 19A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 19A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9540SPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel 100V 19A MOSFET Transistor
278-IRF9540SPBF
P-Channel 100V 19A MOSFET Transistor 278-IRF9540SPBF
P-Channel MOSFET, 100V, 19A, 200mR, D2PAK Product overview: IRF9540SPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 100V, 19A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 19A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9540SPBF can be used for catalog matching and distributor lookup.

P-Channel MOSFET, 100V, 19A, 200mR, D2PAK Product overview: IRF9540SPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 100V, 19A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 19A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9540SPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 6504205 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6504205
MOSFETs 6504205
MOSFET P-Channel 100V 19A D2PAK

MOSFET P-Channel 100V 19A D2PAK

Supplier's Site
MOSFETs - 6504205P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6504205P
MOSFETs 6504205P
MOSFET P-Channel 100V 19A D2PAK

MOSFET P-Channel 100V 19A D2PAK

Supplier's Site
MOSFETs - 1451595 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1451595
MOSFETs 1451595
MOSFET P-Channel 100V 19A D2PAK

MOSFET P-Channel 100V 19A D2PAK

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9540SPBF - 205329-IRF9540SPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9540SPBF
205329-IRF9540SPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9540SPBF 205329-IRF9540SPBF
Manufacturer: Vishay Win Source Part Number: 205329-IRF9540SPBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.7W (Ta), 150W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 19A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 61nC @ 10V Max Input Capacitance: 1400pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 200 mOhm @ 11A, 10V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 205329-IRF9540SPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3.7W (Ta), 150W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 19A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 61nC @ 10V
Max Input Capacitance: 1400pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 200 mOhm @ 11A, 10V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - IRF9540SPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF9540SPBF-ND
Single FETs, MOSFETs IRF9540SPBF-ND
P-Channel 100V 19A (Tc) 3.7W (Ta), 150W (Tc) Surface Mount D²PAK (TO-263)

P-Channel 100V 19A (Tc) 3.7W (Ta), 150W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - IRF9540SPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF9540SPBF
Single FETs, MOSFETs IRF9540SPBF
MOSFET P-CH 100V 19A D2PAK

MOSFET P-CH 100V 19A D2PAK

Supplier's Site Datasheet
Transistor - 16352445 - Radwell International
Willingboro, NJ, United States
Transistor
16352445
Transistor 16352445
TRANSISTOR POLARITY:P CHANNEL, CONTINUOUS DRAIN CURRENT ID:-19A, DRAIN SOURCE VOLTAGE VDS:-100V, ON RESISTANCE RDS(ON):0.2OHM, RDS(ON) TEST VOLTAGE VGS:-10V, THRESHOLD VOLTAGE VGS:-4V, POWER DISSIPATION PD:150W, NO. OF PINS:3PINS ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR POLARITY:P CHANNEL, CONTINUOUS DRAIN CURRENT ID:-19A, DRAIN SOURCE VOLTAGE VDS:-100V, ON RESISTANCE RDS(ON):0.2OHM, RDS(ON) TEST VOLTAGE VGS:-10V, THRESHOLD VOLTAGE VGS:-4V, POWER DISSIPATION PD:150W, NO. OF PINS:3PINS ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
MOSFET P-CH -100V HEXFET MOSFET

MOSFET P-CH -100V HEXFET MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF9540SPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF9540SPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF9540SPBF
MOSFET P-CH 100V 19A D2PAK

MOSFET P-CH 100V 19A D2PAK

Supplier's Site
Mosfet, P-Ch, -100V, -19A, To-263Ab; Transistor Polarity Vishay - 01AC4891 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -100V, -19A, To-263Ab; Transistor Polarity Vishay
01AC4891
Mosfet, P-Ch, -100V, -19A, To-263Ab; Transistor Polarity Vishay 01AC4891
MOSFET, P-CH, -100V, -19A, TO-263AB; Transistor Polarity:P Channel; Continuous Drain Current Id:-19A; Drain Source Voltage Vds:-100V; On Resistance Rds(on):0.2ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-4V; Power RoHS Compliant: Yes

MOSFET, P-CH, -100V, -19A, TO-263AB; Transistor Polarity:P Channel; Continuous Drain Current Id:-19A; Drain Source Voltage Vds:-100V; On Resistance Rds(on):0.2ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ODG (Origin Data Global) Radwell International VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRF9540SPBF 6504205 6504205P 205329-IRF9540SPBF IRF9540SPBF-ND IRF9540SPBF 16352445 IRF9540SPBF IRF9540SPBF 01AC4891
Product Name P-Channel 100V 19A MOSFET Transistor MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9540SPBF Single FETs, MOSFETs Single FETs, MOSFETs Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, -100V, -19A, To-263Ab; Transistor Polarity Vishay
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
PD 150000 milliwatts 3700 to 150000 milliwatts 3700 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
MOSFET Operating Mode Enhancement
Package Type TO-263; D2pak (to-263) TO-263; TO-263 TO-263; SOT3; D2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3; TO-263
Unlock Full Specs
to access all available technical data