Vishay Precision Group MOSFETs IRF9540PBF

Description
MOSFET P-Channel 100V 19A TO220AB
Request a Quote Datasheet
Description
MOSFET P-Channel 100V 19A TO220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 9190039 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9190039
MOSFETs 9190039
MOSFET P-Channel 100V 19A TO220AB

MOSFET P-Channel 100V 19A TO220AB

Supplier's Site
MOSFETs - 7085152P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7085152P
MOSFETs 7085152P
MOSFET P-Channel 100V 19A TO220AB

MOSFET P-Channel 100V 19A TO220AB

Supplier's Site
Single FETs, MOSFETs - IRF9540PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF9540PBF-ND
Single FETs, MOSFETs IRF9540PBF-ND
P-Channel 100V 19A (Tc) 150W (Tc) Through Hole TO-220AB

P-Channel 100V 19A (Tc) 150W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
-100V 19A MOSFET Transistor
278-IRF9540PBF
-100V 19A MOSFET Transistor 278-IRF9540PBF
P-CH MOSFET -100V 19A 200mR TO-220AB Product overview: IRF9540PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -100V, 19A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -100V, 19A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9540PBF can be used for catalog matching and distributor lookup.

P-CH MOSFET -100V 19A 200mR TO-220AB Product overview: IRF9540PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -100V, 19A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -100V, 19A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9540PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9540PBF - 092094-IRF9540PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9540PBF
092094-IRF9540PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9540PBF 092094-IRF9540PBF
Manufacturer: Vishay Win Source Part Number: 092094-IRF9540PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 150W (Tc) Family Name: IRF9540 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 19A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 61nC @ 10V Max Input Capacitance: 1400pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 200 mOhm @ 11A, 10V Alternative Parts (Cross-Reference): IRF9540; IRF9540_PDD; SPP15P10PLGHKSA1; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 092094-IRF9540PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 150W (Tc)
Family Name: IRF9540
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 19A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 61nC @ 10V
Max Input Capacitance: 1400pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 200 mOhm @ 11A, 10V
Alternative Parts (Cross-Reference): IRF9540; IRF9540_PDD; SPP15P10PLGHKSA1;
Introduction Date: March 27, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Transistor - 16352437 - Radwell International
Willingboro, NJ, United States
Transistor
16352437
Transistor 16352437
POWER FIELD-EFFECT TRANSISTOR, 19A I(D), 100V, 0.2OHM, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 19A I(D), 100V, 0.2OHM, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
MOSFET, Power;P-Ch;VDSS -100V;RDS(ON) 0.2Ohm;ID -19A;TO-220AB;PD 150W;VGS +/-20V - 70078873 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;P-Ch;VDSS -100V;RDS(ON) 0.2Ohm;ID -19A;TO-220AB;PD 150W;VGS +/-20V
70078873
MOSFET, Power;P-Ch;VDSS -100V;RDS(ON) 0.2Ohm;ID -19A;TO-220AB;PD 150W;VGS +/-20V 70078873
MOSFET, Power;P-Ch;VDSS -100V;RDS(ON) 0.2Ohm;ID -19A;TO-220AB;PD 150W;VGS +/-20V

MOSFET, Power;P-Ch;VDSS -100V;RDS(ON) 0.2Ohm;ID -19A;TO-220AB;PD 150W;VGS +/-20V

Supplier's Site
Single FETs, MOSFETs - IRF9540PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF9540PBF
Single FETs, MOSFETs IRF9540PBF
MOSFET P-CH 100V 19A TO220AB

MOSFET P-CH 100V 19A TO220AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF9540PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF9540PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF9540PBF
MOSFET P-CH 100V 19A TO220AB

MOSFET P-CH 100V 19A TO220AB

Supplier's Site
Trans MOSFET P-CH 100V 19A 3-Pin(3+Tab) TO-220AB - 880-IRF9540PBF - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET P-CH 100V 19A 3-Pin(3+Tab) TO-220AB
880-IRF9540PBF
Trans MOSFET P-CH 100V 19A 3-Pin(3+Tab) TO-220AB 880-IRF9540PBF
Trans MOSFET P-CH 100V 19A 3-Pin(3+Tab) TO-220AB

Trans MOSFET P-CH 100V 19A 3-Pin(3+Tab) TO-220AB

Supplier's Site
P Channel Mosfet, -100V, 19A To-220; Channel Type Vishay - 63J7432 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -100V, 19A To-220; Channel Type Vishay
63J7432
P Channel Mosfet, -100V, 19A To-220; Channel Type Vishay 63J7432
P CHANNEL MOSFET, -100V, 19A TO-220; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:19A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

P CHANNEL MOSFET, -100V, 19A TO-220; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:19A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET P-CH -100V HEXFET MOSFET

MOSFET P-CH -100V HEXFET MOSFET

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International Allied Electronics, Inc. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 9190039 7085152P IRF9540PBF-ND 278-IRF9540PBF 092094-IRF9540PBF 16352437 70078873 IRF9540PBF IRF9540PBF 880-IRF9540PBF 63J7432 IRF9540PBF
Product Name MOSFETs MOSFETs Single FETs, MOSFETs -100V 19A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9540PBF Transistor MOSFET, Power;P-Ch;VDSS -100V;RDS(ON) 0.2Ohm;ID -19A;TO-220AB;PD 150W;VGS +/-20V Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Trans MOSFET P-CH 100V 19A 3-Pin(3+Tab) TO-220AB P Channel Mosfet, -100V, 19A To-220; Channel Type Vishay MOSFET
Polarity P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel P-Channel
MOSFET Operating Mode Enhancement
Package Type TO-220; To-220ab TO-220; TO-220 TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220 TO-220; TO-220-3 1400 pF @ 25 V TO-3; TO-220
Number of units in IC 1 1
PD 150000 milliwatts 150000 milliwatts 150000 milliwatts 150000 milliwatts 150000 milliwatts
Unlock Full Specs
to access all available technical data