Vishay Intertechnology, Inc. Single FETs, MOSFETs IRF9540PBF-BE3

Description
P-Channel 100V 19A (Tc) 150W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
P-Channel 100V 19A (Tc) 150W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-IRF9540PBF-BE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-IRF9540PBF-BE3-ND
Single FETs, MOSFETs 742-IRF9540PBF-BE3-ND
P-Channel 100V 19A (Tc) 150W (Tc) Through Hole TO-220AB

P-Channel 100V 19A (Tc) 150W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Mosfet, P-Ch, 100V, 19A, To-220Ab; Channel Type Vishay - 06AJ9173 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 100V, 19A, To-220Ab; Channel Type Vishay
06AJ9173
Mosfet, P-Ch, 100V, 19A, To-220Ab; Channel Type Vishay 06AJ9173
MOSFET, P-CH, 100V, 19A, TO-220AB; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:19A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, P-CH, 100V, 19A, TO-220AB; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:19A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF9540PBF-BE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF9540PBF-BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF9540PBF-BE3
MOSFET P-CH 100V 19A TO220AB

MOSFET P-CH 100V 19A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 742-IRF9540PBF-BE3-ND 06AJ9173 IRF9540PBF-BE3
Product Name Single FETs, MOSFETs Mosfet, P-Ch, 100V, 19A, To-220Ab; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF2907Z - 1046434-AUIRF2907Z - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 75 volts
PD 300000 milliwatts
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SC2682-AZ - 855146-2SC2682-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details