Vishay Intertechnology, Inc. FETs - Single - IRF9530STRR IRF9530STRR

Description
Manufacturer: Vishay Siliconix Win Source Part Number: 813565-IRF9530STRR Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 100V Part Status: Obsolete (End Of Life) Supplier Device Package: D2PAK Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 3.7W , 88W (Tc) Popularity: Low Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 300mOhm at 7.2A, 10V Gate Charge (Qg) (Maximum) at Vgs: 38nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 860pF at 25V Current - Continuous Drain (Id) at 25°C: 12A (Tc) Vgs(th) (Maximum) at Id: 4V at 250μA Maximum Vgs: ±20V
Request a Quote Datasheet
Description
Manufacturer: Vishay Siliconix Win Source Part Number: 813565-IRF9530STRR Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 100V Part Status: Obsolete (End Of Life) Supplier Device Package: D2PAK Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 3.7W , 88W (Tc) Popularity: Low Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 300mOhm at 7.2A, 10V Gate Charge (Qg) (Maximum) at Vgs: 38nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 860pF at 25V Current - Continuous Drain (Id) at 25°C: 12A (Tc) Vgs(th) (Maximum) at Id: 4V at 250μA Maximum Vgs: ±20V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - IRF9530STRR - 813565-IRF9530STRR - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRF9530STRR
813565-IRF9530STRR
FETs - Single - IRF9530STRR 813565-IRF9530STRR
Manufacturer: Vishay Siliconix Win Source Part Number: 813565-IRF9530STRR Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 100V Part Status: Obsolete (End Of Life) Supplier Device Package: D2PAK Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 3.7W , 88W (Tc) Popularity: Low Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 300mOhm at 7.2A, 10V Gate Charge (Qg) (Maximum) at Vgs: 38nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 860pF at 25V Current - Continuous Drain (Id) at 25°C: 12A (Tc) Vgs(th) (Maximum) at Id: 4V at 250μA Maximum Vgs: ±20V

Manufacturer: Vishay Siliconix
Win Source Part Number: 813565-IRF9530STRR
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 100V
Part Status: Obsolete (End Of Life)
Supplier Device Package: D2PAK
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Power Dissipation (Maximum): 3.7W , 88W (Tc)
Popularity: Low
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 300mOhm at 7.2A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 38nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 860pF at 25V
Current - Continuous Drain (Id) at 25°C: 12A (Tc)
Vgs(th) (Maximum) at Id: 4V at 250μA
Maximum Vgs: ±20V

Buy Now
Singapore, Singapore
100V 12A MOSFET Transistor
278-IRF9530STRR
100V 12A MOSFET Transistor 278-IRF9530STRR
MOSFET P-CH 100V 12A D2PAK Product overview: IRF9530STRR from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9530STRR can be used for catalog matching and distributor lookup.

MOSFET P-CH 100V 12A D2PAK Product overview: IRF9530STRR from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9530STRR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF9530STRR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF9530STRR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF9530STRR
MOSFET P-CH 100V 12A D2PAK

MOSFET P-CH 100V 12A D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 813565-IRF9530STRR 278-IRF9530STRR IRF9530STRR
Product Name FETs - Single - IRF9530STRR 100V 12A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - Single - AIGW50N65F5XKSA1 - 860800-AIGW50N65F5XKSA1 - Win Source Electronics
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type SOT3; PG-TO247-3-41
Features IGBT Trench 650 V 270 W Through Hole PG-TO247-3-41
View Details
7 suppliers
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details