The IRF9530STRLPBF is a P-channel MOSFET in a D2PAK (TO-263) surface mount package, designed for high-current switching applications with a drain-source voltage rating of -100 V and a continuous drain current of -8.2 A at 100 °C. It has a maximum on-resistance of 0.30 Ω at -10 V gate-source voltage, a total gate charge of 38 nC, and operates at a maximum junction temperature of 175 °C. The device is RoHS compliant and halogen-free per IEC 61249-2-21, with repetitive avalanche capability and a dynamic dV/dt rating of 5.5 V/ns.
Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:12A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; Power Dissipation:88W; No. of Pins:3Pins RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 14AC9243 |
| Product Name | Channel Type Vishay |
| Package Type | TO-3 |