Manufacturer: Vishay
Win Source Part Number: 1046782-IRF9530SPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3.7W (Ta), 88W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 12A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 38nC @ 10V
Max Input Capacitance: 860pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 300 mOhm @ 7.2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
P-Channel MOSFET, 100V, 12A, 300mR, D2PAK, Power Product overview: IRF9530SPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 100V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9530SPBF can be used for catalog matching and distributor lookup.
P-Channel 100V 12A (Tc) 3.7W (Ta), 88W (Tc) Surface Mount D²PAK (TO-263)
MOSFET P-CH 100V 12A D2PAK
MOSFET P-CH -100V HEXFET MOSFET
MOSFET Transistor, P Channel, 12 A, 100 V, 300 mohm, -10 V, 4 V RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1046782-IRF9530SPBF | 278-IRF9530SPBF | 6504176 | 6504176P | IRF9530SPBF-ND | IRF9530SPBF | IRF9530SPBF | 25M9852 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9530SPBF | P-Channel 100V 12A MOSFET Transistor | MOSFETs | MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Mosfet Transistor, P Channel, 12 A, 100 V, 300 Mohm, -10 V, 4 V Rohs Compliant Vishay |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | P-Channel | P-Channel | P-Channel | ||
| V(BR)DSS | 100 volts | |||||||
| PD | 3700 to 88000 milliwatts | 3700 milliwatts | ||||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) |