Vishay Precision Group P-Channel 100V 12A MOSFET Transistor IRF9530PBF

Description
P-Channel MOSFET, 100V, 12A, 300mR, TO-220AB Product overview: IRF9530PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 100V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9530PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-Channel MOSFET, 100V, 12A, 300mR, TO-220AB Product overview: IRF9530PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 100V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9530PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel 100V 12A MOSFET Transistor
278-IRF9530PBF
P-Channel 100V 12A MOSFET Transistor 278-IRF9530PBF
P-Channel MOSFET, 100V, 12A, 300mR, TO-220AB Product overview: IRF9530PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 100V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9530PBF can be used for catalog matching and distributor lookup.

P-Channel MOSFET, 100V, 12A, 300mR, TO-220AB Product overview: IRF9530PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 100V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9530PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF9530PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF9530PBF-ND
Single FETs, MOSFETs IRF9530PBF-ND
P-Channel 100V 12A (Tc) 88W (Tc) Through Hole TO-220AB

P-Channel 100V 12A (Tc) 88W (Tc) Through Hole TO-220AB

Buy Now Datasheet
MOSFETs - 7085159 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7085159
MOSFETs 7085159
MOSFET P-Channel 100V 12A TO220AB

MOSFET P-Channel 100V 12A TO220AB

Supplier's Site
MOSFETs - 9190036 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9190036
MOSFETs 9190036
MOSFET P-Channel 100V 12A TO220AB

MOSFET P-Channel 100V 12A TO220AB

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9530PBF - 017559-IRF9530PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9530PBF
017559-IRF9530PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9530PBF 017559-IRF9530PBF
Manufacturer: Vishay Win Source Part Number: 017559-IRF9530PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 88W (Tc) Family Name: IRF9530 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 12A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 38nC @ 10V Max Input Capacitance: 860pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 300 mOhm @ 7.2A, 10V Alternative Parts (Cross-Reference): IRF9530LPBF; SFP9530_NL; MTP12P10; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 017559-IRF9530PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 88W (Tc)
Family Name: IRF9530
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 12A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 38nC @ 10V
Max Input Capacitance: 860pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 300 mOhm @ 7.2A, 10V
Alternative Parts (Cross-Reference): IRF9530LPBF; SFP9530_NL; MTP12P10;
Introduction Date: March 27, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFET, Power;P-Ch;VDSS -100V;RDS(ON) 0.3Ohm;ID -12A;TO-220AB;PD 88W;VGS +/-20V - 70078872 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;P-Ch;VDSS -100V;RDS(ON) 0.3Ohm;ID -12A;TO-220AB;PD 88W;VGS +/-20V
70078872
MOSFET, Power;P-Ch;VDSS -100V;RDS(ON) 0.3Ohm;ID -12A;TO-220AB;PD 88W;VGS +/-20V 70078872
MOSFET, Power;P-Ch;VDSS -100V;RDS(ON) 0.3Ohm;ID -12A;TO-220AB;PD 88W;VGS +/-20V

MOSFET, Power;P-Ch;VDSS -100V;RDS(ON) 0.3Ohm;ID -12A;TO-220AB;PD 88W;VGS +/-20V

Supplier's Site
Transistor - 16352417 - Radwell International
Willingboro, NJ, United States
Transistor
16352417
Transistor 16352417
POWER FIELD-EFFECT TRANSISTOR, 12A I(D), 100V, 0.3OHM, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 12A I(D), 100V, 0.3OHM, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
MOSFET P-CH 100V 12A TO-220AB - 880-IRF9530PBF - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 100V 12A TO-220AB
880-IRF9530PBF
MOSFET P-CH 100V 12A TO-220AB 880-IRF9530PBF
MOSFET P-CH 100V 12A TO-220AB

MOSFET P-CH 100V 12A TO-220AB

Supplier's Site
P Channel Mosfet, -100V, 12A, To-220Ab; Channel Type Vishay - 63J7430 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -100V, 12A, To-220Ab; Channel Type Vishay
63J7430
P Channel Mosfet, -100V, 12A, To-220Ab; Channel Type Vishay 63J7430
P CHANNEL MOSFET, -100V, 12A, TO-220AB; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:12A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

P CHANNEL MOSFET, -100V, 12A, TO-220AB; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:12A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - IRF9530PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF9530PBF
Single FETs, MOSFETs IRF9530PBF
MOSFET P-CH 100V 12A TO220AB

MOSFET P-CH 100V 12A TO220AB

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRF9530PBF
Triode/MOS Tube/Transistor >> MOSFETs IRF9530PBF
100V 12A 88W 300mΩ@7.2A,10V 4V@250uA P Channel TO-220AB-3 MOSFETs ROHS

100V 12A 88W 300mΩ@7.2A,10V 4V@250uA P Channel TO-220AB-3 MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET P-CH -100V HEXFET MOSFET

MOSFET P-CH -100V HEXFET MOSFET

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Win Source Electronics Allied Electronics, Inc. Radwell International Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRF9530PBF IRF9530PBF-ND 7085159 017559-IRF9530PBF 70078872 16352417 880-IRF9530PBF 63J7430 IRF9530PBF IRF9530PBF IRF9530PBF
Product Name P-Channel 100V 12A MOSFET Transistor Single FETs, MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9530PBF MOSFET, Power;P-Ch;VDSS -100V;RDS(ON) 0.3Ohm;ID -12A;TO-220AB;PD 88W;VGS +/-20V Transistor MOSFET P-CH 100V 12A TO-220AB P Channel Mosfet, -100V, 12A, To-220Ab; Channel Type Vishay Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs MOSFET
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel
PD 88000 milliwatts 88000 milliwatts 88000 milliwatts 88000 milliwatts 88000 milliwatts 88000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-220; TO-220-3 TO-220; To-220ab TO-220; SOT3; TO-220AB TO-220 TO-3; TO-220 TO-220; TO-220-3 TO-220
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data