Vishay Intertechnology, Inc. Single FETs, MOSFETs IRF9530PBF-BE3

Description
P-Channel 100V 12A (Tc) 88W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
P-Channel 100V 12A (Tc) 88W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-IRF9530PBF-BE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-IRF9530PBF-BE3-ND
Single FETs, MOSFETs 742-IRF9530PBF-BE3-ND
P-Channel 100V 12A (Tc) 88W (Tc) Through Hole TO-220AB

P-Channel 100V 12A (Tc) 88W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF9530PBF-BE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF9530PBF-BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF9530PBF-BE3
MOSFET P-CH 100V 12A TO220AB

MOSFET P-CH 100V 12A TO220AB

Supplier's Site
Mosfet, P-Ch, 100V, 12A, To-220Ab; Channel Type Vishay - 06AJ9172 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 100V, 12A, To-220Ab; Channel Type Vishay
06AJ9172
Mosfet, P-Ch, 100V, 12A, To-220Ab; Channel Type Vishay 06AJ9172
MOSFET, P-CH, 100V, 12A, TO-220AB; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:12A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, P-CH, 100V, 12A, TO-220AB; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:12A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-IRF9530PBF-BE3-ND IRF9530PBF-BE3 06AJ9172
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, 100V, 12A, To-220Ab; Channel Type Vishay
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 92-0235-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-220; TO-220-3
Packing Method Tube
View Details
2 suppliers
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details