Vishay Intertechnology, Inc. 100V 14A MOSFET Transistor IRF9530NLPBF

Description
Trans MOSFET P-CH 100V 14A 3-Pin(3+Tab) TO-262 Product overview: IRF9530NLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9530NLPBF can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET P-CH 100V 14A 3-Pin(3+Tab) TO-262 Product overview: IRF9530NLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9530NLPBF can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 14A MOSFET Transistor
278-IRF9530NLPBF
100V 14A MOSFET Transistor 278-IRF9530NLPBF
Trans MOSFET P-CH 100V 14A 3-Pin(3+Tab) TO-262 Product overview: IRF9530NLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9530NLPBF can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 100V 14A 3-Pin(3+Tab) TO-262 Product overview: IRF9530NLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9530NLPBF can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 284327-IRF9530NLPBF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
284327-IRF9530NLPBF
Discrete Semiconductor Products 284327-IRF9530NLPBF
Manufacturer: Vishay Win Source Part Number: 284327-IRF9530NLPBF Category: Discrete Semiconductor Products Family: FETs - Single Family Name: IRF9530 Alternative Parts (Cross-Reference): IRF9530NL; IRF9530NSTRLPBF; IRF9530NPBF; IRF9530NSTRR; Introduction Date: April 26, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 284327-IRF9530NLPBF
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: IRF9530
Alternative Parts (Cross-Reference): IRF9530NL; IRF9530NSTRLPBF; IRF9530NPBF; IRF9530NSTRR;
Introduction Date: April 26, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRF9530NLPBF 284327-IRF9530NLPBF
Product Name 100V 14A MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD25310Q2 20-V P-Channel NexFET Power MOSFET, CSD25310Q2 - CSD25310Q2 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
rDS(on) 0.0239 ohms
View Details
9 suppliers
High Reliability - Defense - Power - HiRel MOSFETs - Single channel high reliability power MOSFETs - 2N6770 - 2N6770 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Package Type M-TO204-3
Packing Method Tray; TRAY
View Details
2 suppliers
MOSFETs - 2222852P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type UDFN-2020
View Details
60 V, N-channel Trench MOSFET - BUK6D77-60EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 10600 milliamps
View Details
6 suppliers